TE Connectivity Rocker Switches 1634200-9

Description
Body Features Actuator Color : Green Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 19.4 x 22.2 MM , 20.2 x 22.2 MM , 19.6 x 22.2 MM  [.763 x .874 INCH , .771 x .874 INCH , .795 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Green Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 19.4 x 22.2 MM , 20.2 x 22.2 MM , 19.6 x 22.2 MM  [.763 x .874 INCH , .771 x .874 INCH , .795 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1634200-9 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1634200-9
Rocker Switches 1634200-9
Body Features Actuator Color : Green Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 19.4 x 22.2 MM , 20.2 x 22.2 MM , 19.6 x 22.2 MM  [.763 x .874 INCH , .771 x .874 INCH , .795 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Green
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On Off
  • Panel Cutout Size : 19.4 x 22.2 MM , 20.2 x 22.2 MM , 19.6 x 22.2 MM  [.763 x .874 INCH , .771 x .874 INCH , .795 x .874 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 1634200-9-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
1634200-9-ND
Rocker Switches 1634200-9-ND
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 4954103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
4954103
Rocker Switches 4954103
Transparent grn illum on-off switch10/6A

Transparent grn illum on-off switch10/6A

Supplier's Site
Switches - Rocker Switches - 1634200-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1634200-9
Switches - Rocker Switches 1634200-9
PREDB1-07F-BG000

PREDB1-07F-BG000

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1634200-9 1634200-9-ND 4954103 1634200-9
Product Name Rocker Switches Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-off On-Off
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick connect Quick Connect - 0.187\" (4.7mm)
Standards / Compliances RoHS UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Rocker Switches - 450-1666-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
3 suppliers
Rocker Switches - 3-6437630-7 - TE Connectivity
Specs
Rocker Actuator Paddle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
3 suppliers
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details