Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 3.2 x 1.6 x .6
Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : .068
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Foil Package Size Code : 1206 Product Type : Fixed Resistor Resistor Type : Low Ohmic Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±75
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 3.2 x 1.6 x .6
Electrical Characteristics
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : .25
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : .068
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Foil
- Package Size Code : 1206
- Product Type : Fixed Resistor
- Resistor Type : Low Ohmic Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±75