TE Connectivity High Frequency & RF Inductors 1624108-1

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : 1.35 Inductance (MICHEN) : .01 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 4.5 Other Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : 1.35 Inductance (MICHEN) : .01 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 4.5 Other Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1624108-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1624108-1
High Frequency & RF Inductors 1624108-1
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : 1.35 Inductance (MICHEN) : .01 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 4.5 Other Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .32

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 200
  • DC Resistance (OHM) : 1.35
  • Inductance (MICHEN) : .01
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : 4.5

Other


  • Inductor Quality Factor : 13

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1624108-1
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 4-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0091 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 7-1624108-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0270 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 2-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2176086-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details