TE Connectivity High Frequency & RF Inductors 1624090-1

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.1 MM  [.161 INCH ] Product Length : 10.4 MM  [.409 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 26 DC Resistance (OHM) : 119 Inductance (MICHEN) : 8200 Passive Component Tolerance (PCT) : 10 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.1 MM  [.161 INCH ] Product Length : 10.4 MM  [.409 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 26 DC Resistance (OHM) : 119 Inductance (MICHEN) : 8200 Passive Component Tolerance (PCT) : 10 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1624090-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1624090-1
High Frequency & RF Inductors 1624090-1
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.1 MM  [.161 INCH ] Product Length : 10.4 MM  [.409 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 26 DC Resistance (OHM) : 119 Inductance (MICHEN) : 8200 Passive Component Tolerance (PCT) : 10 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 4.1 MM  [.161 INCH ]
  • Product Length : 10.4 MM  [.409 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 26
  • DC Resistance (OHM) : 119
  • Inductance (MICHEN) : 8200
  • Passive Component Tolerance (PCT) : 10

Other


  • Inductor Quality Factor : 40

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1624090-1
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623953-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 330 microH
View Details
High Frequency & RF Inductors - 3-1624108-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0150 microH
Inductance Tolerance 1 (+/- %)
View Details
High Frequency & RF Inductors - 2-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0025 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
3 suppliers