TE Connectivity Electromechanical Relays & Contactors 1618092-7

Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Three Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Protection Function : Reverse Power Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Three Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Protection Function : Reverse Power Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618092-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618092-7
Electromechanical Relays & Contactors 1618092-7
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Three Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Protection Function : Reverse Power Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 1 NC & 1 NO
  • Phase : Three
  • Relay Options : Time Delay

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 117.34 MM  [4.62 INCH ]
  • Product Width : 123.69 MM  [4.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : AC
  • Protection Function : Reverse Power

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 400

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 1618092-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, REVERSE POWER

RELAY, REVERSE POWER

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1618092-7
General Purpose Relays 1618092-7
General Purpose Relays 720TDX=RELAY, REVERSE POWER

General Purpose Relays 720TDX=RELAY, REVERSE POWER

Buy Now Datasheet
Safety Relay, Spst-No, 120Vac, 5A; Coil Voltage Vac Nom Cii Te Connectivity - 23K2439 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst-No, 120Vac, 5A; Coil Voltage Vac Nom Cii Te Connectivity
23K2439
Safety Relay, Spst-No, 120Vac, 5A; Coil Voltage Vac Nom Cii Te Connectivity 23K2439
SAFETY RELAY, SPST-NO, 120VAC, 5A; Coil Voltage VAC Nom:120V; Coil Voltage VDC Nom:-; Coil Resistance:-; Contact Current Max:5A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Configuration:SPST-N O; No. of Poles:1 RoHS Compliant: No

SAFETY RELAY, SPST-NO, 120VAC, 5A; Coil Voltage VAC Nom:120V; Coil Voltage VDC Nom:-; Coil Resistance:-; Contact Current Max:5A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Configuration:SPST-NO; No. of Poles:1 RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1618092-7 1618092-7 1618092-7 23K2439
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays Safety Relay, Spst-No, 120Vac, 5A; Coil Voltage Vac Nom Cii Te Connectivity
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data