Configuration Features Transistor Driver : Without
Contact Features 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Contact Current Class (AMP) : Low Level - 2 A
Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 571 1/5-Size Relay Coil Resistance (OHM) : 63 1/5-Size Relay Coil Voltage Rating (VDC) : 6 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 6 Actuating System : DC Coil Magnetic System : Polarized, Bistable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Shock : 100G's, 6ms Vibration : 20G's, 10 - 2000Hz
Mechanical Attachment 1/5-Size Relay Mounting Type : Plain Case
Product Type Features Coil Latching : With Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance
Termination Features Termination Type : PC Pins
Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Configuration Features
- Transistor Driver : Without
Contact Features
- 1/5-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
- 1/5-Size Relay Contact Current Rating (AMP) : 2
- Contact Current Class (AMP) : Low Level - 2 A
Electrical Characteristics
- 1/5-Size Relay Coil Power Rating (DC) (MILW) : 571
- 1/5-Size Relay Coil Resistance (OHM) : 63
- 1/5-Size Relay Coil Voltage Rating (VDC) : 6
- 1/5-Size Relay Contact Switching Voltage (Max) : 28
- 1/5-Size Relay Input Voltage (VDC) : 6
- Actuating System : DC
- Coil Magnetic System : Polarized, Bistable
- Coil Polarity Protection Diode : Without
- Coil Power Measurement : Milliwatts
- Coil Suppression Diode : Without
- Shock : 100G's, 6ms
- Vibration : 20G's, 10 - 2000Hz
Mechanical Attachment
- 1/5-Size Relay Mounting Type : Plain Case
Product Type Features
- Coil Latching : With
- Enclosure Type : Hermetically Sealed
- MOSFET Driver : Without
- Product Type : Relay
- Relay Type : Military/Aerospace High Performance
Termination Features
- Termination Type : PC Pins
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 125