TE Connectivity Half-Size Relays 1617024-1

Description
Contact Features Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Half-Size Relay Contact Current Rating (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Half-Size Relay Coil Power Rating (DC) (MILW) : 684 Half-Size Relay Coil Resistance (OHM) : 1250 Half-Size Relay Coil Voltage Rating (VDC) : 26.5 - 32 Half-Size Relay Input Voltage (VDC) : 26.5 - 32 Shock : 100G's, 6ms Vibration : 20G's, 10 - 2000Hz Mechanical Attachment Half-Size Relay Mounting Type : Panel Mount Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Contact Features Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Half-Size Relay Contact Current Rating (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Half-Size Relay Coil Power Rating (DC) (MILW) : 684 Half-Size Relay Coil Resistance (OHM) : 1250 Half-Size Relay Coil Voltage Rating (VDC) : 26.5 - 32 Half-Size Relay Input Voltage (VDC) : 26.5 - 32 Shock : 100G's, 6ms Vibration : 20G's, 10 - 2000Hz Mechanical Attachment Half-Size Relay Mounting Type : Panel Mount Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Half-Size Relays - 1617024-1 - TE Connectivity
Berwyn, PA, United States
Half-Size Relays
1617024-1
Half-Size Relays 1617024-1
Contact Features Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Half-Size Relay Contact Current Rating (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Half-Size Relay Coil Power Rating (DC) (MILW) : 684 Half-Size Relay Coil Resistance (OHM) : 1250 Half-Size Relay Coil Voltage Rating (VDC) : 26.5 - 32 Half-Size Relay Input Voltage (VDC) : 26.5 - 32 Shock : 100G's, 6ms Vibration : 20G's, 10 - 2000Hz Mechanical Attachment Half-Size Relay Mounting Type : Panel Mount Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Contact Features


  • Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Half-Size Relay Contact Current Rating (AMP) : 2

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • Half-Size Relay Coil Power Rating (DC) (MILW) : 684
  • Half-Size Relay Coil Resistance (OHM) : 1250
  • Half-Size Relay Coil Voltage Rating (VDC) : 26.5 - 32
  • Half-Size Relay Input Voltage (VDC) : 26.5 - 32
  • Shock : 100G's, 6ms
  • Vibration : 20G's, 10 - 2000Hz

Mechanical Attachment


  • Half-Size Relay Mounting Type : Panel Mount

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : Solder Hook Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1617024-1
Product Name Half-Size Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393802-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393203-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Solid State Relays - 1-1393028-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617599-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details