Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical
Configuration Features Fuse Options : Dual
Dimensions Panel Thickness (Recommended) : .81 - 2.03 MM [.032 - .08 INCH ]
Electrical Characteristics Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250
Mechanical Attachment Panel Mount Feature Type : Snap-In
Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Output Termination Type : .250" FASTON
Body Features
- Filter Shield Type : Complete Shield
- Product Orientation : Vertical
Configuration Features
Dimensions
- Panel Thickness (Recommended) : .81 - 2.03 MM [.032 - .08 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 1
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Panel Mount Feature Type : Snap-In
Product Type Features
- Filter Connector Type : IEC 60320-1 C-14
- Filter Switch Type : No Switch
- Filter Type : Power Entry Module
- Filtering Requirements : Filtered
- Output Termination Type : .250" FASTON