TE Connectivity IEC Unfiltered Inlets 1609133-1

Description
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Female Receptacle Filter Connector Type : IEC 60320-1 C-13 Output Termination Type : 1/4" Faston
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Female Receptacle Filter Connector Type : IEC 60320-1 C-13 Output Termination Type : 1/4" Faston
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Unfiltered Inlets - 1609133-1 - TE Connectivity
Berwyn, PA, United States
IEC Unfiltered Inlets
1609133-1
IEC Unfiltered Inlets 1609133-1
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Female Receptacle Filter Connector Type : IEC 60320-1 C-13 Output Termination Type : 1/4" Faston

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage (VAC) : 250

Product Type Features


  • Filter Connector Style : Female Receptacle
  • Filter Connector Type : IEC 60320-1 C-13
  • Output Termination Type : 1/4" Faston
Buy Now Datasheet
AC Power Entry Modules - 1609133-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1609133-1
AC Power Entry Modules 1609133-1
Power Entry Others

Power Entry Others

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 1609133-1 1609133-1
Product Name IEC Unfiltered Inlets AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491080-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2491067-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 2-6609942-0 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 1-6609941-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details