TE Connectivity IEC Unfiltered Inlets 1609112-3

Description
Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Unfiltered Inlets - 1609112-3 - TE Connectivity
Berwyn, PA, United States
IEC Unfiltered Inlets
1609112-3
IEC Unfiltered Inlets 1609112-3
Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 250

Product Type Features


  • Filter Connector Style : Male Receptacle
  • Filter Connector Type : IEC 60320-1 C-14
  • Output Termination Type : 3/16" Faston
Buy Now Datasheet
AC Power Entry Modules - 1609112-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1609112-3
AC Power Entry Modules 1609112-3
Power Entry Unfiltered

Power Entry Unfiltered

Buy Now
AC Power Entry Modules - 1609112-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1609112-3
AC Power Entry Modules 1609112-3
C STYLE UNFILTERED

C STYLE UNFILTERED

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - CCM1666-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1666-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1666-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Power Connectors Power Connectors Power Connectors
Product Number 1609112-3 1609112-3 CCM1666-ND
Product Name IEC Unfiltered Inlets AC Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Voltage Rating 250 volts 125/250V
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609101-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1892-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
AC Power Entry Modules - 1-6609962-7 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details