TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1604083-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.8 MM  [.86 INCH ] Product Length : 53.5 MM  [2.11 INCH ] Product Width : 32.7 MM  [1.29 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.8 MM  [.86 INCH ] Product Length : 53.5 MM  [2.11 INCH ] Product Width : 32.7 MM  [1.29 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1604083-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1604083-1
Connector Hardware, Mounts, Locks & Retainers 1604083-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 21.8 MM  [.86 INCH ] Product Length : 53.5 MM  [2.11 INCH ] Product Width : 32.7 MM  [1.29 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Plug Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 21.8 MM  [.86 INCH ]
  • Product Length : 53.5 MM  [2.11 INCH ]
  • Product Width : 32.7 MM  [1.29 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Plug Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Accessories - A112487-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A112487-ND
Blade Type Power Connector Accessories A112487-ND
Connector Plug Frame For Power Series 15/30/45

Connector Plug Frame For Power Series 15/30/45

Buy Now Datasheet
Modular Housing, Amp 15/30/45 Power Conn; Accessory Type Amp - Te Connectivity - 07J3051 - Newark, An Avnet Company
Chicago, IL, United States
Modular Housing, Amp 15/30/45 Power Conn; Accessory Type Amp - Te Connectivity
07J3051
Modular Housing, Amp 15/30/45 Power Conn; Accessory Type Amp - Te Connectivity 07J3051
MODULAR HOUSING, AMP 15/30/45 POWER CONN; Accessory Type:Plug Frame; For Use With:AMP Power Series 15/30/45 Pin & Socket Housings; Product Range:AMP Power Series Connectors; Connector Mounting:Cable Mount; Current Rating:40A RoHS Compliant: Yes

MODULAR HOUSING, AMP 15/30/45 POWER CONN; Accessory Type:Plug Frame; For Use With:AMP Power Series 15/30/45 Pin & Socket Housings; Product Range:AMP Power Series Connectors; Connector Mounting:Cable Mount; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604083-1 A112487-ND 07J3051
Product Name Connector Hardware, Mounts, Locks & Retainers Blade Type Power Connector Accessories Modular Housing, Amp 15/30/45 Power Conn; Accessory Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products