TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1604077-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 28.1 MM  [1.11 INCH ] Product Length : 38.6 MM  [1.52 INCH ] Product Width (MM) : 25.8 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Receptacle Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 28.1 MM  [1.11 INCH ] Product Length : 38.6 MM  [1.52 INCH ] Product Width (MM) : 25.8 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Receptacle Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1604077-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1604077-1
Connector Hardware, Mounts, Locks & Retainers 1604077-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Dimensions Product Height : 28.1 MM  [1.11 INCH ] Product Length : 38.6 MM  [1.52 INCH ] Product Width (MM) : 25.8 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Receptacle Frame Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 28.1 MM  [1.11 INCH ]
  • Product Length : 38.6 MM  [1.52 INCH ]
  • Product Width (MM) : 25.8

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Receptacle Frame
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Blade Type Power Connector Accessories - A112482-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A112482-ND
Blade Type Power Connector Accessories A112482-ND
Connector Receptacle Frame For Power Series 15/30/45

Connector Receptacle Frame For Power Series 15/30/45

Buy Now Datasheet
Modular Housing, Amp 15/30/45 Power Conn; Accessory Type Amp - Te Connectivity - 07J3049 - Newark, An Avnet Company
Chicago, IL, United States
Modular Housing, Amp 15/30/45 Power Conn; Accessory Type Amp - Te Connectivity
07J3049
Modular Housing, Amp 15/30/45 Power Conn; Accessory Type Amp - Te Connectivity 07J3049
MODULAR HOUSING, AMP 15/30/45 POWER CONN; Accessory Type:Connector Shell Housing; For Use With:AMP Power Series 15/30/45 Connectors; Product Range:AMP Power Series Connectors; Connector Mounting:Cable Mount; Current Rating:40A RoHS Compliant: Yes

MODULAR HOUSING, AMP 15/30/45 POWER CONN; Accessory Type:Connector Shell Housing; For Use With:AMP Power Series 15/30/45 Connectors; Product Range:AMP Power Series Connectors; Connector Mounting:Cable Mount; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604077-1 A112482-ND 07J3049
Product Name Connector Hardware, Mounts, Locks & Retainers Blade Type Power Connector Accessories Modular Housing, Amp 15/30/45 Power Conn; Accessory Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-2301994-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
View Details
3 suppliers
RJ45 Connectors - 1116503-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
8 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details