TE Connectivity Automotive Connector EMC Shielding 1587718-1

Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1587718-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1587718-1
Automotive Connector EMC Shielding 1587718-1
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield

Body Features


  • Primary Product Material : Copper Alloy

Industry Standards


  • Industry Standard : LV215

Product Type Features


  • Connector Shielding Accessory Type : Shield
Buy Now
Rectangular Connector Accessories - 17-1587718-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-1587718-1-ND
Rectangular Connector Accessories 17-1587718-1-ND
SHIELD, PLUG, HVA280-3PM

SHIELD, PLUG, HVA280-3PM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1587718-1 17-1587718-1-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115701R2200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 320 volts
Contact Size (AWG) 12 AWG
View Details
Automotive Headers - 1-2394071-4 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers