TE Connectivity Push Button Switches 1571990-4

Description
Body Features Actuator Color : Black Actuator Material : Thermoplastic Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 5.08 MM  [.2 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : (On) indicates momentary position., Omit center terminal., Off indicates a mechanical position with no electrical connection. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : High
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Thermoplastic Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 5.08 MM  [.2 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : (On) indicates momentary position., Omit center terminal., Off indicates a mechanical position with no electrical connection. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : High
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1571990-4 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1571990-4
Push Button Switches 1571990-4
Body Features Actuator Color : Black Actuator Material : Thermoplastic Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 5.08 MM  [.2 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : (On) indicates momentary position., Omit center terminal., Off indicates a mechanical position with no electrical connection. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : High

Body Features


  • Actuator Color : Black
  • Actuator Material : Thermoplastic
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : Thermoplastic (LCP)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Push Button Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length : 5.08 MM  [.2 INCH ]
  • Button Width : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VAC) : 20
  • Push Button Switch Voltage Rating (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : Yes

Mechanical Attachment


  • Mounting Angle : Right Angle
  • Push Button Switch Mounting Type : Through Hole

Other


  • Comment : (On) indicates momentary position., Omit center terminal., Off indicates a mechanical position with no electrical connection.

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round
  • Dust Proof : No
  • Illuminated : No
  • Push Button Switch Product Type : Switch
  • Switch Type : Pushbutton

Termination Features


  • Termination Type : Printed Circuit

Usage Conditions


  • Temperature Rating : High
Buy Now
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1101522-1571990-4
Switches - Pushbutton Switches 1101522-1571990-4
Win Source Part Number: 1101522-1571990-4 Category: Switches>Pushbutton Switches Series: TSP Type: Standard Termination Style: PC Pin Features: Process Sealed Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger Electrical Life: 80,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): KS11R22CBD; 800AWSP9M6RE; KS11R21CBD; KS11R23CBD; 800AWSP8M2RE; 302CBE; EP11SD1AVBE; EP11SD1ABE; EP11SD1V3BE; TP33W0080001571990-4 .; TSPD11CGRA004; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: TSPD11CGRA004,157199 0-4-ND,-TSPD11CGRA00 4-SI-ND,-1571990-4-S I,450-1834,-TSPD11CG RA004-SI,2266-157199 0-4 Base Product Number: 1571990 RoHS Status: Not applicable

Win Source Part Number: 1101522-1571990-4
Category: Switches>Pushbutton Switches
Series: TSP
Type: Standard
Termination Style: PC Pin
Features: Process Sealed
Package: Bulk
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Plunger
Electrical Life: 80,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): KS11R22CBD; 800AWSP9M6RE; KS11R21CBD; KS11R23CBD; 800AWSP8M2RE; 302CBE; EP11SD1AVBE; EP11SD1ABE; EP11SD1V3BE; TP33W0080001571990-4 .; TSPD11CGRA004;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: TSPD11CGRA004,1571990-4-ND,-TSPD11CGRA004-SI-ND,-1571990-4-SI,450-1834,-TSPD11CGRA004-SI,2266-1571990-4
Base Product Number: 1571990
RoHS Status: Not applicable

Buy Now Datasheet
TSPD11CGRA004 - 1571990-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
TSPD11CGRA004
1571990-4
TSPD11CGRA004 1571990-4
TSPD11CGRA004

TSPD11CGRA004

Buy Now
Pushbutton Switches - 450-1834-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1834-ND
Pushbutton Switches 450-1834-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - 1571990-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1571990-4
Switches - Pushbutton Switches 1571990-4
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1571990-4 1101522-1571990-4 1571990-4 450-1834-ND 1571990-4
Product Name Push Button Switches Switches - Pushbutton Switches TSPD11CGRA004 Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Off (On) Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Printed Circuit Straight PC Pins
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Push Button Switches - 1-2329389-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2329383-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2416049-0 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details