TE Connectivity Product Range Te Connectivity 1571563-9.

Description
Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 6mm; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 6mm; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 32AC5100 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
32AC5100
Product Range Te Connectivity 32AC5100
Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 6mm; IP Rating:- RoHS Compliant: Yes

Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 6mm; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 32AC5100
Product Name Product Range Te Connectivity
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3861-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Features RoHS
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details