TE Connectivity Tactile Switches 1571563-6

Description
Body Features Actuator Color : White Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571563-6 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571563-6
Tactile Switches 1571563-6
Body Features Actuator Color : White Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Support Bracket : Without

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Pushbutton Switches
1571563-6
Pushbutton Switches 1571563-6
TACT,SMT,T&R

TACT,SMT,T&R

Buy Now
Tactile Switches - 450-1571563-6CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1571563-6CT-ND
Tactile Switches 450-1571563-6CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-1571563-6TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1571563-6TR-ND
Tactile Switches 450-1571563-6TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1042420-1571563-6
Switches - Tactile Switches 1042420-1571563-6
Win Source Part Number: 1042420-1571563-6 Category: Switches>Tactile Switches Series: FSMJSMA Termination Style: Gull Wing Package: Tape & Reel (TR),Cut Tape (CT) Actuator Material: Polyamide (PA), Nylon Standard Package: 250 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -35°C ~ 85°C Actuator Height off PCB, Vertical: 13.00mm Alternative Parts (Cross-Reference): PTS645SK50SMTR92LFS; SKQGACE010; SKQGADE010; SKQYABE010; B3S-1002; B3S-1102PFSM14JSMAAT R; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 450-1571563-6CT,1571 563-6-ND,FSM14JSMAAT R,450-1571563-6TR Base Product Number: 1571563

Win Source Part Number: 1042420-1571563-6
Category: Switches>Tactile Switches
Series: FSMJSMA
Termination Style: Gull Wing
Package: Tape & Reel (TR),Cut Tape (CT)
Actuator Material: Polyamide (PA), Nylon
Standard Package: 250
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -35°C ~ 85°C
Actuator Height off PCB, Vertical: 13.00mm
Alternative Parts (Cross-Reference): PTS645SK50SMTR92LFS; SKQGACE010; SKQGADE010; SKQYABE010; B3S-1002; B3S-1102PFSM14JSMAATR;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-1571563-6CT,1571563-6-ND,FSM14JSMAATR,450-1571563-6TR
Base Product Number: 1571563

Buy Now Datasheet
Switches - Tactile Switches - 1571563-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1571563-6
Switches - Tactile Switches 1571563-6
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1571563-6
Tactile Switches 1571563-6
Tactile Switches TACT SWITCH SMT

Tactile Switches TACT SWITCH SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571563-6 1571563-6 450-1571563-6CT-ND 450-1571563-6TR-ND 1042420-1571563-6 1571563-6 1571563-6
Product Name Tactile Switches Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Extended Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Off (On) Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2331396-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1437565-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Tactile Switches - 2331368-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details