TE Connectivity Switches - Rocker Switches 1571095-5

Description
Win Source Part Number: 1034837-1571095-5 Category: Switches>Rocker Switches Series: PRC Termination Style: Solder Lug Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Voltage Rating - AC: 125 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): 1571095-6; 1571095-8; 1571095-4; TIGA50-6S-BL-NBL; LTILA50-6S-BL-RC-NBL /125N; R1966ABLKBLKESGRN; TIGB5H-6S-BL-NBL-XA; R1966ABLKBLKES157109 5-5 .; PRCSA1-20L-BB0BW; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 20A (AC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: PRCSA1-20L-BB0BW,PRC SA120LBB0BW,2266-157 1095-5,450-1672 Base Product Number: 1571095 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1034837-1571095-5 Category: Switches>Rocker Switches Series: PRC Termination Style: Solder Lug Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Voltage Rating - AC: 125 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): 1571095-6; 1571095-8; 1571095-4; TIGA50-6S-BL-NBL; LTILA50-6S-BL-RC-NBL /125N; R1966ABLKBLKESGRN; TIGB5H-6S-BL-NBL-XA; R1966ABLKBLKES157109 5-5 .; PRCSA1-20L-BB0BW; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 20A (AC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: PRCSA1-20L-BB0BW,PRC SA120LBB0BW,2266-157 1095-5,450-1672 Base Product Number: 1571095 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1034837-1571095-5 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1034837-1571095-5
Switches - Rocker Switches 1034837-1571095-5
Win Source Part Number: 1034837-1571095-5 Category: Switches>Rocker Switches Series: PRC Termination Style: Solder Lug Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Voltage Rating - AC: 125 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): 1571095-6; 1571095-8; 1571095-4; TIGA50-6S-BL-NBL; LTILA50-6S-BL-RC-NBL /125N; R1966ABLKBLKESGRN; TIGB5H-6S-BL-NBL-XA; R1966ABLKBLKES157109 5-5 .; PRCSA1-20L-BB0BW; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 20A (AC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: PRCSA1-20L-BB0BW,PRC SA120LBB0BW,2266-157 1095-5,450-1672 Base Product Number: 1571095 RoHS Status: Not applicable

Win Source Part Number: 1034837-1571095-5
Category: Switches>Rocker Switches
Series: PRC
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP66 - Dust Tight, Water Resistant
Voltage Rating - AC: 125 V
Standard Package: 25
Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 6,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: O
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): 1571095-6; 1571095-8; 1571095-4; TIGA50-6S-BL-NBL; LTILA50-6S-BL-RC-NBL/125N; R1966ABLKBLKESGRN; TIGB5H-6S-BL-NBL-XA; R1966ABLKBLKES1571095-5 .; PRCSA1-20L-BB0BW;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20A (AC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: PRCSA1-20L-BB0BW,PRCSA120LBB0BW,2266-1571095-5,450-1672
Base Product Number: 1571095
RoHS Status: Not applicable

Buy Now Datasheet
Rocker & Toggle Switches - 1571095-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571095-5
Rocker & Toggle Switches 1571095-5
POWER ROCKER

POWER ROCKER

Buy Now
Rocker Switches - 450-1672-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1672-ND
Rocker Switches 450-1672-ND
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches - 1571095-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1571095-5
Switches - Rocker Switches 1571095-5
SWITCH ROCKER SPST 20A 125V

SWITCH ROCKER SPST 20A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1034837-1571095-5 1571095-5 450-1672-ND 1571095-5
Product Name Switches - Rocker Switches Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw Single Pole, Single Throw; SPST
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 1825476-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details