TE Connectivity USB Connectors 1551629-3

Description
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1551629-3 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1551629-3
USB Connectors 1551629-3
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Offset (MM) : .8
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .65 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • IP Rating : IPX4
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : AB
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .85 MM  [.034 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 1551629-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
1551629-3
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 1551629-3
Connectors I/O - Data (USB,IEE1394,Firewir e,SATA,etc.)

Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)

Buy Now
USB, DVI, HDMI Connector Assemblies - 17-1551629-3CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-1551629-3CT-ND
USB, DVI, HDMI Connector Assemblies 17-1551629-3CT-ND
CONN RCPT USB2.0 MICRO AB SMD RA

CONN RCPT USB2.0 MICRO AB SMD RA

Buy Now Datasheet
I/O Connectors - 1551629-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1551629-3
I/O Connectors 1551629-3
MICRO USB, TYPE A/B, SPLASHPROOF LOW MOQ

MICRO USB, TYPE A/B, SPLASHPROOF LOW MOQ

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1551629-3
I/O Connectors 1551629-3
I/O Connectors

I/O Connectors

Buy Now
Micro Usb, Type A/b, Splashproof Low Moq Te Connectivity - 97X5577 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, Type A/b, Splashproof Low Moq Te Connectivity
97X5577
Micro Usb, Type A/b, Splashproof Low Moq Te Connectivity 97X5577
MICRO USB, TYPE A/B, SPLASHPROOF LOW MOQ

MICRO USB, TYPE A/B, SPLASHPROOF LOW MOQ

Supplier's Site
Micro Usb, Type A/b, Splashproof Low Moq Amp - Te Connectivity - 41AJ3074 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, Type A/b, Splashproof Low Moq Amp - Te Connectivity
41AJ3074
Micro Usb, Type A/b, Splashproof Low Moq Amp - Te Connectivity 41AJ3074
MICRO USB, TYPE A/B, SPLASHPROOF LOW MOQ

MICRO USB, TYPE A/B, SPLASHPROOF LOW MOQ

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1551629-3
USB Connectors 1551629-3
USB Connectors SPLASH PROOF MICRO 5P USB AB-TYPE

USB Connectors SPLASH PROOF MICRO 5P USB AB-TYPE

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1551629-3 1551629-3 17-1551629-3CT-ND 1551629-3 97X5577 1551629-3
Product Name USB Connectors Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB, DVI, HDMI Connector Assemblies I/O Connectors Micro Usb, Type A/b, Splashproof Low Moq Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB - micro AB Micro Connector and Nano Connector; USB USB
Termination Surface Mount SMD/SMT
Mounting Board Mount Surface Mount, Right Angle
Current Rating 1.8 amps 0.5 to 1.8 amps
Category USB
Unlock Full Specs
to access all available technical data