TE Connectivity RJ45 Connectors 1546440-1

Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1546440-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1546440-1
RJ45 Connectors 1546440-1
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Housing Features


  • Housing Material : Acrylonitrile Butadiene Styrene (ABS)

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1546440-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1546440-1
Modular Connectors / Ethernet Connectors 1546440-1
ETHERNET FIELD ATTACHABL CONN

ETHERNET FIELD ATTACHABL CONN

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1546440-1
Modular Connectors / Ethernet Connectors 1546440-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A30691-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A30691-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A30691-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1546440-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1546440-1
Modular Connectors / Ethernet Connectors 1546440-1
Modular Connectors / Ethernet Connectors PLUG FIELD ATTCHABLE

Modular Connectors / Ethernet Connectors PLUG FIELD ATTCHABLE

Buy Now Datasheet
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity - 49H6179 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity
49H6179
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity 49H6179
RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity - 38X3472 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity
38X3472
Connector, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity 38X3472
CONNECTOR, RJ45, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector Plugs - 1546440-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
1546440-1
Modular Connector Plugs 1546440-1
CONN MOD PLUG 8P8C UNSHIELDED

CONN MOD PLUG 8P8C UNSHIELDED

Supplier's Site Datasheet
Connector; Plug (Field-Attachable); 0.100 to 0.260 in. - 70083199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Plug (Field-Attachable); 0.100 to 0.260 in.
70083199
Connector; Plug (Field-Attachable); 0.100 to 0.260 in. 70083199
Assemble the connection in the field using a standard crimping tool and still enjoy the same IP67 sealed connection as the overmolded cordset.

Assemble the connection in the field using a standard crimping tool and still enjoy the same IP67 sealed connection as the overmolded cordset.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1546440-1 1546440-1 A30691-ND 1546440-1 49H6179 1546440-1 70083199
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity Modular Connector Plugs Connector; Plug (Field-Attachable); 0.100 to 0.260 in.
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products