TE Connectivity Modular/Ethernet Cables (RJ45, RJ11) 1546414-4

Description
Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - A33707-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A33707-ND
Modular/Ethernet Cables (RJ45, RJ11) A33707-ND
Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded

Modular Cable Jack with PCB to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 1546414-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
1546414-4
Cable Assemblies - Modular Cables 1546414-4
CABLE MOD 8P8C JACK TO PLUG 1'

CABLE MOD 8P8C JACK TO PLUG 1'

Supplier's Site
Patch Cord, Rj45 Rcpt-Plug, Cat5E, 305Mm; Lan Category Te Connectivity - 85K9338 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Rcpt-Plug, Cat5E, 305Mm; Lan Category Te Connectivity
85K9338
Patch Cord, Rj45 Rcpt-Plug, Cat5E, 305Mm; Lan Category Te Connectivity 85K9338
PATCH CORD, RJ45 RCPT-PLUG, CAT5E, 305MM; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

PATCH CORD, RJ45 RCPT-PLUG, CAT5E, 305MM; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A33707-ND 1546414-4 85K9338
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cord, Rj45 Rcpt-Plug, Cat5E, 305Mm; Lan Category Te Connectivity
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details