TE Connectivity Toggle Switches 1520228-3

Description
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 UNS-2A Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 8.74 MM  [.344 INCH ] Toggle Length : 16.66 MM  [.656 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton
Request a Quote Datasheet
Description
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 UNS-2A Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 8.74 MM  [.344 INCH ] Toggle Length : 16.66 MM  [.656 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1520228-3 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1520228-3
Toggle Switches 1520228-3
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 UNS-2A Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 8.74 MM  [.344 INCH ] Toggle Length : 16.66 MM  [.656 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : 15/32-32 UNS-2A
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Operating Function : On Off

Dimensions


  • Bushing Length : 8.74 MM  [.344 INCH ]
  • Toggle Length : 16.66 MM  [.656 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Switch Connection Type : Screw Terminal
  • Switch Type : Power Toggle
  • Toggle Style : Baton
Buy Now
Toggle Switches - 1520228-3-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
1520228-3-ND
Toggle Switches 1520228-3-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 1520228-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1520228-3
Rocker & Toggle Switches 1520228-3
10 AMP TOGGLE SWITCH/DI

10 AMP TOGGLE SWITCH/DI

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
1520228-3
Toggle Switches 1520228-3
Toggle Switches 1AMP TOGGLE SWITCH

Toggle Switches 1AMP TOGGLE SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
1520228-3
Switches - Toggle Switches 1520228-3
SW TOGGLE DPST 10A SCREW IN TERM

SW TOGGLE DPST 10A SCREW IN TERM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1520228-3 1520228-3-ND 1520228-3 1520228-3 1520228-3
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-Off
Terminal Type Screw Terminals; Screw Terminal Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1386-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Switches - 2267088-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 2585-09-1-2-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 450-08-4-1-25-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details