TE Connectivity USB Cable Assemblies 1496476-2

Description
Body Features Cable Color : Black Equalized : No Dimensions Wire Size (AWG) : 24, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : Mini USB Type B Plug Cable Assembly Type : USB Type A to Mini USB Type B
Request a Quote
Description
Body Features Cable Color : Black Equalized : No Dimensions Wire Size (AWG) : 24, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : Mini USB Type B Plug Cable Assembly Type : USB Type A to Mini USB Type B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1496476-2 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1496476-2
USB Cable Assemblies 1496476-2
Body Features Cable Color : Black Equalized : No Dimensions Wire Size (AWG) : 24, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : Mini USB Type B Plug Cable Assembly Type : USB Type A to Mini USB Type B

Body Features


  • Cable Color : Black
  • Equalized : No

Dimensions


  • Wire Size (AWG) : 24, 28

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : Mini USB Type B Plug
  • Cable Assembly Type : USB Type A to Mini USB Type B
Buy Now
Cable Assemblies - 1496476-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1496476-2
Cable Assemblies 1496476-2
STD USB-A TO MINI-B ASSY 1.5M

STD USB-A TO MINI-B ASSY 1.5M

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1496476-2 1496476-2
Product Name USB Cable Assemblies Cable Assemblies
Product Type USB Type A Plug USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-05811911-LC - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details