TE Connectivity USB Cable Assemblies 1487597-1

Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 25, 22 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 25, 22 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487597-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487597-1
USB Cable Assemblies 1487597-1
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 25, 22 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : Black
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 25, 22

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
Cable Assemblies - 1487597-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487597-1
Cable Assemblies 1487597-1
USB CBL ASSY

USB CBL ASSY

Buy Now
Cable Assemblies - 1487597-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487597-1
Cable Assemblies 1487597-1
USB, A-B, 25/22, BLACK, 3.0M

USB, A-B, 25/22, BLACK, 3.0M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1487597-1
Cable Assemblies 1487597-1
Cable Assemblies

Cable Assemblies

Buy Now
USB Cables - A128028-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A128028-ND
USB Cables A128028-ND
USB 2.0 Cable A Male to B Male 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to B Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Usb Cable, 2.0 A Plug-B Plug, 9.8Ft; Connector To Connector Amp Te Connectivity - 48J6096 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-B Plug, 9.8Ft; Connector To Connector Amp Te Connectivity
48J6096
Usb Cable, 2.0 A Plug-B Plug, 9.8Ft; Connector To Connector Amp Te Connectivity 48J6096
USB CABLE, 2.0 A PLUG-B PLUG, 9.8FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-B PLUG, 9.8FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 1487597-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1487597-1
Cable Assemblies - USB Cables 1487597-1
CBL USB2.0 A PLUG TO B PLG 9.84'

CBL USB2.0 A PLUG TO B PLG 9.84'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487597-1 1487597-1 1487597-1 A128028-ND 48J6096 1487597-1
Product Name USB Cable Assemblies Cable Assemblies Cable Assemblies USB Cables Usb Cable, 2.0 A Plug-B Plug, 9.8Ft; Connector To Connector Amp Te Connectivity Cable Assemblies - USB Cables
Product Type USB Type A Plug USB Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details