TE Connectivity USB Cable Assemblies 1487596-3

Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487596-3 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487596-3
USB Cable Assemblies 1487596-3
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : Black
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 24, 28

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
USB Cables - 475753 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
475753
USB Cables 475753
TE Connectivity 1487596-3 USB Cable

TE Connectivity 1487596-3 USB Cable

Supplier's Site
Cable Assemblies - 1487596-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487596-3
Cable Assemblies 1487596-3
USB, A-B, 28/24, BLACK, 1.8M

USB, A-B, 28/24, BLACK, 1.8M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1487596-3
Cable Assemblies 1487596-3
Cable Assemblies

Cable Assemblies

Buy Now
USB Cables - A128027-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A128027-ND
USB Cables A128027-ND
USB 2.0 Cable A Male to B Male 5.90' (1.80m) Shielded

USB 2.0 Cable A Male to B Male 5.90' (1.80m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 1487596-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1487596-3
Cable Assemblies - USB Cables 1487596-3
CBL USB2.0 A PLUG TO B PLUG 5.9'

CBL USB2.0 A PLUG TO B PLUG 5.9'

Supplier's Site
Usb, A-B, 28/24, Black, 1.8M Rohs Compliant Amp Te Connectivity - 80R9217 - Newark, An Avnet Company
Chicago, IL, United States
Usb, A-B, 28/24, Black, 1.8M Rohs Compliant Amp Te Connectivity
80R9217
Usb, A-B, 28/24, Black, 1.8M Rohs Compliant Amp Te Connectivity 80R9217
USB, A-B, 28/24, BLACK, 1.8M ROHS COMPLIANT: YES

USB, A-B, 28/24, BLACK, 1.8M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487596-3 475753 1487596-3 1487596-3 A128027-ND 1487596-3 80R9217
Product Name USB Cable Assemblies USB Cables Cable Assemblies Cable Assemblies USB Cables Cable Assemblies - USB Cables Usb, A-B, 28/24, Black, 1.8M Rohs Compliant Amp Te Connectivity
Product Type USB Type A Plug USB USB Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2821222-3 - TE Connectivity
Specs
Product Type SFP28 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers