TE Connectivity USB Cable Assemblies 1487595-3

Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487595-3 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487595-3
USB Cable Assemblies 1487595-3
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : Black
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28, 26

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
Cable Assemblies - 1487595-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487595-3
Cable Assemblies 1487595-3
USB, A-B, 28/26, BLACK, .83M

USB, A-B, 28/26, BLACK, .83M

Buy Now
USB Cables - A128025-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A128025-ND
USB Cables A128025-ND
USB 2.0 Cable A Male to B Male 2.72' (830.0mm) Shielded

USB 2.0 Cable A Male to B Male 2.72' (830.0mm) Shielded

Buy Now Datasheet
USB Cables - 1487595-3 - ODG (Origin Data Global)
Shenzhen, China
USB Cables
1487595-3
USB Cables 1487595-3
CBL USB2.0 A PLUG TO B PLG 2.72'

CBL USB2.0 A PLUG TO B PLG 2.72'

Supplier's Site Datasheet
Usb Cable, 2.0 A Plug-B Plug, 32.6, Blk; Connector To Connector Amp Te Connectivity - 75X9076 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-B Plug, 32.6, Blk; Connector To Connector Amp Te Connectivity
75X9076
Usb Cable, 2.0 A Plug-B Plug, 32.6, Blk; Connector To Connector Amp Te Connectivity 75X9076
USB CABLE, 2.0 A PLUG-B PLUG, 32.6", BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:830mm; Cable Length - Imperial:32.6"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-B PLUG, 32.6", BLK; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:830mm; Cable Length - Imperial:32.6"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 1487595-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
1487595-3
Cable Assemblies - USB Cables 1487595-3
CBL USB2.0 A PLUG TO B PLG 2.72'

CBL USB2.0 A PLUG TO B PLG 2.72'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487595-3 1487595-3 A128025-ND 1487595-3 75X9076 1487595-3
Product Name USB Cable Assemblies Cable Assemblies USB Cables USB Cables Usb Cable, 2.0 A Plug-B Plug, 32.6, Blk; Connector To Connector Amp Te Connectivity Cable Assemblies - USB Cables
Product Type USB Type A Plug USB Serial; USB USB; USB Cables USB USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers