TE Connectivity USB Cable Assemblies 1487595-2

Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487595-2 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487595-2
USB Cable Assemblies 1487595-2
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : Black
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28, 26

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
USB, A-B, 28/26 BLK 1.3M - 1487595-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
USB, A-B, 28/26 BLK 1.3M
1487595-2
USB, A-B, 28/26 BLK 1.3M 1487595-2
USB, A-B, 28/26 BLK 1.3M

USB, A-B, 28/26 BLK 1.3M

Buy Now
Cable Assemblies - 1487595-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487595-2
Cable Assemblies 1487595-2
USB CBL ASSY

USB CBL ASSY

Buy Now
Cable Assemblies - 1487595-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487595-2
Cable Assemblies 1487595-2
USB, A-B, 28/26, BLACK, 1.3M

USB, A-B, 28/26, BLACK, 1.3M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1487595-2
Cable Assemblies 1487595-2
Cable Assemblies

Cable Assemblies

Buy Now
USB Cables - A128024-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A128024-ND
USB Cables A128024-ND
USB 2.0 Cable A Male to B Male 4.27' (1.30m) Shielded

USB 2.0 Cable A Male to B Male 4.27' (1.30m) Shielded

Buy Now Datasheet
Usb Cable, 2.0 A Plug-B Plug, 4.4Ft; Connector To Connector Te Connectivity - 63R1089 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-B Plug, 4.4Ft; Connector To Connector Te Connectivity
63R1089
Usb Cable, 2.0 A Plug-B Plug, 4.4Ft; Connector To Connector Te Connectivity 63R1089
USB CABLE, 2.0 A PLUG-B PLUG, 4.4FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.3m; Cable Length - Imperial:4.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-B PLUG, 4.4FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1.3m; Cable Length - Imperial:4.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
USB Cables - 1487595-2 - ODG (Origin Data Global)
Shenzhen, China
USB Cables
1487595-2
USB Cables 1487595-2
CBL USB2.0 A PLUG TO B PLG 4.27'

CBL USB2.0 A PLUG TO B PLG 4.27'

Supplier's Site Datasheet
Cable Assemblies - USB Cables - 1487595-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1487595-2
Cable Assemblies - USB Cables 1487595-2
CBL USB2.0 A PLUG TO B PLG 4.27'

CBL USB2.0 A PLUG TO B PLG 4.27'

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487595-2 1487595-2 1487595-2 1487595-2 A128024-ND 63R1089 1487595-2 1487595-2
Product Name USB Cable Assemblies USB, A-B, 28/26 BLK 1.3M Cable Assemblies Cable Assemblies USB Cables Usb Cable, 2.0 A Plug-B Plug, 4.4Ft; Connector To Connector Te Connectivity USB Cables Cable Assemblies - USB Cables
Product Type USB Type A Plug USB Serial; USB USB USB; USB Cables USB
Standards / Certifications RoHS; EU ELV Compliant RoHS
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products