TE Connectivity USB Cable Assemblies 1487595-1

Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487595-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487595-1
USB Cable Assemblies 1487595-1
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : Black
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28, 26

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
USB Cables - A144203-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A144203-ND
USB Cables A144203-ND
USB 2.0 Cable A Male to B Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to B Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - 1487595-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487595-1
Cable Assemblies 1487595-1
USB, A-B, 28/26, BLACK, 1.0M

USB, A-B, 28/26, BLACK, 1.0M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1487595-1
Cable Assemblies 1487595-1
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - USB Cables - 1487595-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1487595-1
Cable Assemblies - USB Cables 1487595-1
CBL USB2.0 A PLUG TO B PLG 3.28'

CBL USB2.0 A PLUG TO B PLG 3.28'

Supplier's Site
Usb, A-B, 28/26, Black, 1.0M Rohs Compliant Amp Te Connectivity - 06R3264 - Newark, An Avnet Company
Chicago, IL, United States
Usb, A-B, 28/26, Black, 1.0M Rohs Compliant Amp Te Connectivity
06R3264
Usb, A-B, 28/26, Black, 1.0M Rohs Compliant Amp Te Connectivity 06R3264
USB, A-B, 28/26, BLACK, 1.0M ROHS COMPLIANT: YES

USB, A-B, 28/26, BLACK, 1.0M ROHS COMPLIANT: YES

Supplier's Site
Usb Cable, 2.0 Type A Plug-B Plug, 1M Rohs Compliant Amp Te Connectivity - 74AJ7957 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A Plug-B Plug, 1M Rohs Compliant Amp Te Connectivity
74AJ7957
Usb Cable, 2.0 Type A Plug-B Plug, 1M Rohs Compliant Amp Te Connectivity 74AJ7957
USB CABLE, 2.0 TYPE A PLUG-B PLUG, 1M ROHS COMPLIANT: YES

USB CABLE, 2.0 TYPE A PLUG-B PLUG, 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487595-1 A144203-ND 1487595-1 1487595-1 1487595-1 06R3264
Product Name USB Cable Assemblies USB Cables Cable Assemblies Cable Assemblies Cable Assemblies - USB Cables Usb, A-B, 28/26, Black, 1.0M Rohs Compliant Amp Te Connectivity
Product Type USB Type A Plug Serial; USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products