TE Connectivity USB Cable Assemblies 1487594-1

Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487594-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487594-1
USB Cable Assemblies 1487594-1
Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : Black
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
Cable Assemblies - 1487594-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487594-1
Cable Assemblies 1487594-1
FLAT CABLE ASSY

FLAT CABLE ASSY

Buy Now
Cable Assemblies - 1487594-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487594-1
Cable Assemblies 1487594-1
USB, A-B, 28/28, BLACK, 0.5M

USB, A-B, 28/28, BLACK, 0.5M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1487594-1
Cable Assemblies 1487594-1
Cable Assemblies

Cable Assemblies

Buy Now
USB Cables - A128023-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A128023-ND
USB Cables A128023-ND
USB 2.0 Cable A Male to B Male 1.64' (500.0mm) Shielded

USB 2.0 Cable A Male to B Male 1.64' (500.0mm) Shielded

Buy Now Datasheet
Usb, A-B, 28/28, Black, 0.5M Rohs Compliant Amp Te Connectivity - 11M0144 - Newark, An Avnet Company
Chicago, IL, United States
Usb, A-B, 28/28, Black, 0.5M Rohs Compliant Amp Te Connectivity
11M0144
Usb, A-B, 28/28, Black, 0.5M Rohs Compliant Amp Te Connectivity 11M0144
USB, A-B, 28/28, BLACK, 0.5M ROHS COMPLIANT: YES

USB, A-B, 28/28, BLACK, 0.5M ROHS COMPLIANT: YES

Supplier's Site
1487594-1 Usb, A-B, 28/28, Black, 0.5M Rohs Compliant Amp Te Connectivity - 84AC3433 - Newark, An Avnet Company
Chicago, IL, United States
1487594-1 Usb, A-B, 28/28, Black, 0.5M Rohs Compliant Amp Te Connectivity
84AC3433
1487594-1 Usb, A-B, 28/28, Black, 0.5M Rohs Compliant Amp Te Connectivity 84AC3433
1487594-1 - USB, A-B, 28/28, BLACK, 0.5M ROHS COMPLIANT: YES

1487594-1 - USB, A-B, 28/28, BLACK, 0.5M ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - USB Cables - 1487594-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1487594-1
Cable Assemblies - USB Cables 1487594-1
CBL USB2.0 A PLUG TO B PLG 1.64'

CBL USB2.0 A PLUG TO B PLG 1.64'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487594-1 1487594-1 1487594-1 1487594-1 A128023-ND 11M0144 1487594-1
Product Name USB Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies USB Cables Usb, A-B, 28/28, Black, 0.5M Rohs Compliant Amp Te Connectivity Cable Assemblies - USB Cables
Product Type USB Type A Plug USB Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 105679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers