TE Connectivity USB Cable Assemblies 1487590-2

Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 25, 20 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 25, 20 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487590-2 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487590-2
USB Cable Assemblies 1487590-2
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 25, 20 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : White
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 25, 20

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
USB Cables - A128022-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A128022-ND
USB Cables A128022-ND
USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded

USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded

Buy Now Datasheet
Cable Assemblies - 1487590-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487590-2
Cable Assemblies 1487590-2
USB, A-B, 25/20, WHITE, 5.0M

USB, A-B, 25/20, WHITE, 5.0M

Buy Now
Cable Assembly - 455-1487590-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
455-1487590-2
Cable Assembly 455-1487590-2
USB, A-B, 25/20, WHITE, 5.0M Product overview: 1487590-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-1487590-2 can be used for catalog matching and distributor lookup.

USB, A-B, 25/20, WHITE, 5.0M Product overview: 1487590-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-1487590-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - USB Cables - 1487590-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
1487590-2
Cable Assemblies - USB Cables 1487590-2
CBL USB2.0 A PLUG TO B PLG 16.4'

CBL USB2.0 A PLUG TO B PLG 16.4'

Supplier's Site
Usb, A-B, 25/20, White, 5.0M Amp Te Connectivity - 87T7173 - Newark, An Avnet Company
Chicago, IL, United States
Usb, A-B, 25/20, White, 5.0M Amp Te Connectivity
87T7173
Usb, A-B, 25/20, White, 5.0M Amp Te Connectivity 87T7173
USB, A-B, 25/20, WHITE, 5.0M

USB, A-B, 25/20, WHITE, 5.0M

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487590-2 A128022-ND 1487590-2 455-1487590-2 1487590-2 87T7173
Product Name USB Cable Assemblies USB Cables Cable Assemblies Cable Assembly Cable Assemblies - USB Cables Usb, A-B, 25/20, White, 5.0M Amp Te Connectivity
Product Type USB Type A Plug Serial; USB USB USB USB USB
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171914-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers