TE Connectivity USB Cable Assemblies 1487588-1

Description
Body Features Cable Color : White Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 - 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : White Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 - 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487588-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487588-1
USB Cable Assemblies 1487588-1
Body Features Cable Color : White Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 - 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : White
  • Equalized : Yes

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28 - 24

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
USB Cables - 5298274 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
5298274
USB Cables 5298274
TE Connectivity 1487588-1 USB Cable

TE Connectivity 1487588-1 USB Cable

Supplier's Site
USB Cables - 1895772 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
1895772
USB Cables 1895772
TE Connectivity 1487588-1 USB Cable

TE Connectivity 1487588-1 USB Cable

Supplier's Site
Computer Cable, Usb, 2M, White; Connector A Amp Te Connectivity - 98K5758 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 2M, White; Connector A Amp Te Connectivity
98K5758
Computer Cable, Usb, 2M, White; Connector A Amp Te Connectivity 98K5758
COMPUTER CABLE, USB, 2M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 2M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487588-1 5298274 1895772 98K5758
Product Name USB Cable Assemblies USB Cables USB Cables Computer Cable, Usb, 2M, White; Connector A Amp Te Connectivity
Product Type USB Type A Plug USB USB USB
Standards / Certifications RoHS; EU ELV Compliant RoHS Eu directive 2002/95/ec RoHS
Application Computer Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products