TE Connectivity USB Cable Assemblies 1487587-1

Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487587-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487587-1
USB Cable Assemblies 1487587-1
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : White
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28, 26

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
Cable Assemblies - 1487587-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487587-1
Cable Assemblies 1487587-1
USB, A-B, 28/26, WHITE, 1.0M

USB, A-B, 28/26, WHITE, 1.0M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1487587-1
Cable Assemblies 1487587-1
Cable Assemblies

Cable Assemblies

Buy Now
USB Cables - 2749978 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
2749978
USB Cables 2749978
TE Connectivity 1487587-1

TE Connectivity 1487587-1

Supplier's Site
USB Cables - 2749677 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
2749677
USB Cables 2749677
TE Connectivity 1487587-1

TE Connectivity 1487587-1

Supplier's Site
USB Cables - A124364-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A124364-ND
USB Cables A124364-ND
USB 2.0 Cable A Male to B Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to B Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - USB Cables
1101703-1487587-1
Cable Assemblies - USB Cables 1101703-1487587-1
Win Source Part Number: 1101703-1487587-1 Category: Cable Assemblies>USB Cables Color: White Features: Data Transfer and Charge Package: Box Wire Gauge: 26 AWG, 28 AWG Specifications: USB 2.0 Length: 3.28' (1.00m) Shielding: Shielded Standard Package: 1 Configuration: A Male to B Male Alternative Parts (Cross-Reference): SPC20065; 1487592-1; 1487595-2; 1487595-1; 88732-8600; 88732-9200; 88732-9000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.2000 Mfr: TE Connectivity AMP Connectors Other Names: A124364 Base Product Number: 1487587

Win Source Part Number: 1101703-1487587-1
Category: Cable Assemblies>USB Cables
Color: White
Features: Data Transfer and Charge
Package: Box
Wire Gauge: 26 AWG, 28 AWG
Specifications: USB 2.0
Length: 3.28' (1.00m)
Shielding: Shielded
Standard Package: 1
Configuration: A Male to B Male
Alternative Parts (Cross-Reference): SPC20065; 1487592-1; 1487595-2; 1487595-1; 88732-8600; 88732-9200; 88732-9000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.2000
Mfr: TE Connectivity AMP Connectors
Other Names: A124364
Base Product Number: 1487587

Buy Now Datasheet
Cable Assembly - 455-1487587-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
455-1487587-1
Cable Assembly 455-1487587-1
Cable Assembly USB 1m USB 2.0 Type A to USB 2.0 Type B 4 to 4 POS M-M 26-28AWG Product overview: 1487587-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-1487587-1 can be used for catalog matching and distributor lookup.

Cable Assembly USB 1m USB 2.0 Type A to USB 2.0 Type B 4 to 4 POS M-M 26-28AWG Product overview: 1487587-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-1487587-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Cables - 1487587-1 - ODG (Origin Data Global)
Shenzhen, China
USB Cables
1487587-1
USB Cables 1487587-1
CABLE A PLUG TO B PLUG 3.28'

CABLE A PLUG TO B PLUG 3.28'

Supplier's Site Datasheet
Computer Cable, Usb, 1M, White; Connector A Amp Te Connectivity - 98K5757 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 1M, White; Connector A Amp Te Connectivity
98K5757
Computer Cable, Usb, 1M, White; Connector A Amp Te Connectivity 98K5757
COMPUTER CABLE, USB, 1M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 1M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - USB Cables - 1487587-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1487587-1
Cable Assemblies - USB Cables 1487587-1
CABLE A PLUG TO B PLUG 3.28'

CABLE A PLUG TO B PLUG 3.28'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487587-1 1487587-1 1487587-1 2749978 A124364-ND 1101703-1487587-1 455-1487587-1 1487587-1 98K5757 1487587-1
Product Name USB Cable Assemblies Cable Assemblies Cable Assemblies USB Cables USB Cables Cable Assemblies - USB Cables Cable Assembly USB Cables Computer Cable, Usb, 1M, White; Connector A Amp Te Connectivity Cable Assemblies - USB Cables
Product Type USB Type A Plug USB USB Serial; USB USB USB; USB Cables USB USB
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS
Application Computer Computer
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details