TE Connectivity Box Mount D-Sub Connectors 1484265-5

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18277-2 Non-Magnetic : No Retention Clip Material : Stainless Steel Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 78 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 22 PCB Contact Termination Area Plating Material : Gold Dimensions Post Diameter : .64 MM  [.025 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (INCH) : .125 Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 5 Product Type : Connector Sealable : No Termination Features Termination Post Length : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18277-2 Non-Magnetic : No Retention Clip Material : Stainless Steel Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 78 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 22 PCB Contact Termination Area Plating Material : Gold Dimensions Post Diameter : .64 MM  [.025 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (INCH) : .125 Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 5 Product Type : Connector Sealable : No Termination Features Termination Post Length : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1484265-5 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1484265-5
Box Mount D-Sub Connectors 1484265-5
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18277-2 Non-Magnetic : No Retention Clip Material : Stainless Steel Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 78 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 22 PCB Contact Termination Area Plating Material : Gold Dimensions Post Diameter : .64 MM  [.025 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (INCH) : .125 Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 5 Product Type : Connector Sealable : No Termination Features Termination Post Length : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : MS18277-2
  • Non-Magnetic : No
  • Retention Clip Material : Stainless Steel
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 78
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 50
  • Contact Type : Pin
  • Contact Type : Pin
  • D-Sub Contact Size : 22
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Post Diameter : .64 MM  [.025 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter (INCH) : .125

Operation/Application


  • Circuit Application : Signal
  • ULTRA-LITE Connector : No

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 5
  • Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Post Length : 6.99 MM  [.275 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1484265-5
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104893-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
D-Sub Connectors - 1-1589053-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Sub Connectors - 1466333-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers