TE Connectivity Eurocard Connectors 148417-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 26 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 78 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 16.33 MM  [.643 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 26 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 78 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 16.33 MM  [.643 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 148417-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
148417-5
Eurocard Connectors 148417-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 26 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 78 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 16.33 MM  [.643 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 26
  • Number of Power or Coaxial Positions : 2
  • Number of Rows : 3
  • Number of Signal Positions : 78
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 16.33 MM  [.643 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A112271-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A112271-ND
DIN 41612 A112271-ND
80 (78 + 2 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

80 (78 + 2 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 148417-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
148417-5
Backplane Connectors - DIN 41612 148417-5
CONN DIN RCPT 80POS PCB GOLD

CONN DIN RCPT 80POS PCB GOLD

Supplier's Site Datasheet
Euro Type M Rec 78+2,thin Stk Amp - Te Connectivity - 33B5396 - Newark, An Avnet Company
Chicago, IL, United States
Euro Type M Rec 78+2,thin Stk Amp - Te Connectivity
33B5396
Euro Type M Rec 78+2,thin Stk Amp - Te Connectivity 33B5396
EURO TYPE M REC 78+2,THIN STK

EURO TYPE M REC 78+2,THIN STK

Supplier's Site
Euro Type M Rec 78+2,thin Stk Amp - Te Connectivity - 41AJ2916 - Newark, An Avnet Company
Chicago, IL, United States
Euro Type M Rec 78+2,thin Stk Amp - Te Connectivity
41AJ2916
Euro Type M Rec 78+2,thin Stk Amp - Te Connectivity 41AJ2916
EURO TYPE M REC 78+2,THIN STK

EURO TYPE M REC 78+2,THIN STK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 148417-5 A112271-ND 148417-5 33B5396
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 Euro Type M Rec 78+2,thin Stk Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1377389-1 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
4 suppliers
Board to Board & Mezzanine Connectors - 106137-2 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
3 suppliers
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
SIM Card Connectors - 2452808-1 - TE Connectivity
Specs
Connector Type PC Card Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers