TE Connectivity Eurocard Connectors 148370-2

Description
Configuration Features Number of Columns : 8 Number of Positions : 24 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section (MM) : .64 x .64 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Power Contact Mating Area Plating Material : Gold Flash Signal Contact Mating Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Gray Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Comment : 24 Signal Contacts and 8 Power Contacts. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.97 MM  [.235 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 8 Number of Positions : 24 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section (MM) : .64 x .64 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Power Contact Mating Area Plating Material : Gold Flash Signal Contact Mating Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Gray Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Comment : 24 Signal Contacts and 8 Power Contacts. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.97 MM  [.235 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 148370-2 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
148370-2
Eurocard Connectors 148370-2
Configuration Features Number of Columns : 8 Number of Positions : 24 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section (MM) : .64 x .64 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Power Contact Mating Area Plating Material : Gold Flash Signal Contact Mating Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Gray Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Comment : 24 Signal Contacts and 8 Power Contacts. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.97 MM  [.235 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 8
  • Number of Positions : 24
  • Number of Power or Coaxial Positions : 8
  • Number of Rows : 3
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, C, A

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Cross Section (MM) : .64 x .64
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • Power Contact Mating Area Plating Material : Gold Flash
  • Signal Contact Mating Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Gray
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : 24 Signal Contacts and 8 Power Contacts.

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Half
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 5.97 MM  [.235 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - DIN 41612 - 148370-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
148370-2
Backplane Connectors - DIN 41612 148370-2
CONN DIN RCPT 32POS PCB GOLD

CONN DIN RCPT 32POS PCB GOLD

Supplier's Site Datasheet
024+8 Euro Type M Recp Asy Pwr Amp - Te Connectivity - 11H6471 - Newark, An Avnet Company
Chicago, IL, United States
024+8 Euro Type M Recp Asy Pwr Amp - Te Connectivity
11H6471
024+8 Euro Type M Recp Asy Pwr Amp - Te Connectivity 11H6471
024+8 EURO TYPE M RECP ASY PWR

024+8 EURO TYPE M RECP ASY PWR

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 148370-2 148370-2 11H6471
Product Name Eurocard Connectors Backplane Connectors - DIN 41612 024+8 Euro Type M Recp Asy Pwr Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 536153-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Eurocard Connectors - 1-1393640-0 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 1-102159-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers