TE Connectivity Power Cable Assemblies 1483352-3

Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 8 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 8 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1483352-3 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1483352-3
Power Cable Assemblies 1483352-3
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 8 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : Yes
  • Number of Positions : 8
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : PBT GF20

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .25 M  [.82 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector
  • Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Micro-Match Lead
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Buy Now
Ribbon Cable - 5325360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
5325360
Ribbon Cable 5325360
8 way jumper cable 1.27mm pitch 250mm

8 way jumper cable 1.27mm pitch 250mm

Supplier's Site
Cable Assemblies - 1483352-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1483352-3
Cable Assemblies 1483352-3
MICRO-MATCH LEAD 08P 250MM

MICRO-MATCH LEAD 08P 250MM

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1483352-3
Cable Assemblies 1483352-3
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assembly - 457-1483352-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
457-1483352-3
Cable Assembly 457-1483352-3
MICRO-MATCH LEAD 08P 250MM Product overview: 1483352-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-1483352-3 can be used for catalog matching and distributor lookup.

MICRO-MATCH LEAD 08P 250MM Product overview: 1483352-3 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-1483352-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Cable Assemblies - A128013-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A128013-ND
Rectangular Cable Assemblies A128013-ND
"8 Position Cable Assembly Rectangular Plug to Plug 0.820' (250.00mm, 9.84"")"

"8 Position Cable Assembly Rectangular Plug to Plug 0.820' (250.00mm, 9.84"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1483352-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
1483352-3
Cable Assemblies - Rectangular Cable Assemblies 1483352-3
MICRO-MATCH LEAD 08P 250MM

MICRO-MATCH LEAD 08P 250MM

Supplier's Site
Micro Match Cable Assembly, 8 Contact, 250Mm ; Connector Type A Amp Te Connectivity - 98K5737 - Newark, An Avnet Company
Chicago, IL, United States
Micro Match Cable Assembly, 8 Contact, 250Mm ; Connector Type A Amp Te Connectivity
98K5737
Micro Match Cable Assembly, 8 Contact, 250Mm ; Connector Type A Amp Te Connectivity 98K5737
MICRO MATCH CABLE ASSEMBLY, 8 CONTACT, 250MM ; Connector Type A:Micro-Match Plug; Connector Type B:Micro-Match Plug; No. of Positions:8Positions ; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Connector Pitch:1.27mm RoHS Compliant: Yes

MICRO MATCH CABLE ASSEMBLY, 8 CONTACT, 250MM ; Connector Type A:Micro-Match Plug; Connector Type B:Micro-Match Plug; No. of Positions:8Positions; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1483352-3 5325360 1483352-3 457-1483352-3 A128013-ND 1483352-3 98K5737
Product Name Power Cable Assemblies Ribbon Cable Cable Assemblies Cable Assembly Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Micro Match Cable Assembly, 8 Contact, 250Mm ; Connector Type A Amp Te Connectivity
Cable Length 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS
Rated Temperature -40 to 221 C (-40 to 430 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers