TE Connectivity Power Cable Assemblies 1483352-1

Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 8 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 8 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1483352-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1483352-1
Power Cable Assemblies 1483352-1
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 8 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : Yes
  • Number of Positions : 8
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : PBT GF20

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .1 M  [.32 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector
  • Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Micro-Match Lead
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Buy Now
Ribbon Cable - 5325332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
5325332
Ribbon Cable 5325332
8 way jumper cable 1.27mm pitch 100mm

8 way jumper cable 1.27mm pitch 100mm

Supplier's Site
Cable Assemblies - 1483352-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1483352-1
Cable Assemblies 1483352-1
MICRO-MATCH LEAD 08P 100MM

MICRO-MATCH LEAD 08P 100MM

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1483352-1
Cable Assemblies 1483352-1
Cable Assemblies

Cable Assemblies

Buy Now
Rectangular Cable Assemblies - A128012-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A128012-ND
Rectangular Cable Assemblies A128012-ND
"8 Position Cable Assembly Rectangular Plug to Plug 0.328' (100.00mm, 3.94"")"

"8 Position Cable Assembly Rectangular Plug to Plug 0.328' (100.00mm, 3.94"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1483352-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
1483352-1
Cable Assemblies - Rectangular Cable Assemblies 1483352-1
MICRO-MATCH LEAD 08P 100MM

MICRO-MATCH LEAD 08P 100MM

Supplier's Site
Rectangular Cable Assemblies - 1483352-1 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Cable Assemblies
1483352-1
Rectangular Cable Assemblies 1483352-1
MICRO-MATCH LEAD 08P 100MM

MICRO-MATCH LEAD 08P 100MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1483352-1 5325332 1483352-1 A128012-ND 1483352-1 1483352-1
Product Name Power Cable Assemblies Ribbon Cable Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Rectangular Cable Assemblies
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm) 0.3280 ft (0.9997 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Rated Temperature -40 to 221 C (-40 to 430 F)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data