TE Connectivity Cat5 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 1479140-1

Description
CAT5 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: No
Datasheet
Description
CAT5 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 74C1528 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
74C1528
Cat5 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 74C1528
CAT5 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: No

CAT5 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74C1528
Product Name Cat5 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details