TE Connectivity Cable Gland/clamp, Nylon, M25, 10Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity 1478769-5

Description
CABLE GLAND/CLAMP, NYLON, M25, 10MM DIAMETER, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes
Description
CABLE GLAND/CLAMP, NYLON, M25, 10MM DIAMETER, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Gland/clamp, Nylon, M25, 10mm Diameter, Black (part number 25M1976) is designed for use with cables ranging from 13mm to 18mm in diameter. It is constructed from zero halogen polyamide 6, ensuring compliance with safety standards. The product features an anti-vibration cap and includes a locknut for secure installation. It offers protection class IP68, capable of withstanding pressures up to 5 bar, and operates effectively within a temperature range of -30 °C to +80 °C for permanent use, with intermittent temperatures up to +150 °C. This cable gland is suitable for various applications, including machine tools, electrical junction boxes, and general wiring tasks. It is also VDE approved, indicating adherence to safety and quality standards.

Datasheet Summary
Powered by GS/AI

The Cable Gland/clamp, Nylon, M25, 10mm Diameter, Black (part number 25M1976) is designed for use with cables ranging from 13mm to 18mm in diameter. It is constructed from zero halogen polyamide 6, ensuring compliance with safety standards. The product features an anti-vibration cap and includes a locknut for secure installation. It offers protection class IP68, capable of withstanding pressures up to 5 bar, and operates effectively within a temperature range of -30 °C to +80 °C for permanent use, with intermittent temperatures up to +150 °C. This cable gland is suitable for various applications, including machine tools, electrical junction boxes, and general wiring tasks. It is also VDE approved, indicating adherence to safety and quality standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Gland/clamp, Nylon, M25, 10Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity - 25M1976 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland/clamp, Nylon, M25, 10Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity
25M1976
Cable Gland/clamp, Nylon, M25, 10Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity 25M1976
CABLE GLAND/CLAMP, NYLON, M25, 10MM DIAMETER, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND/CLAMP, NYLON, M25, 10MM DIAMETER, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 25M1976
Product Name Cable Gland/clamp, Nylon, M25, 10Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 1856095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.9449 inch (24 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601182R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers