TE Connectivity Connector Backshells 1478763-9

Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 1478763-9 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
1478763-9
Connector Backshells 1478763-9
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell

Body Features


  • Cable Exit Angle (DEG) : 45
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 9

Dimensions


  • Compatible Insulation Diameter Range : 4 - 13 MM  [.197 - .433 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 1

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A126752-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A126752-ND
D-Sub, D-Shaped Connector Backshells, Hoods A126752-ND
9 Position Two Piece Backshell Connector Silver 45° Shielded

9 Position Two Piece Backshell Connector Silver 45° Shielded

Buy Now Datasheet
Singapore
Electronic Connector
363-1478763-9
Electronic Connector 363-1478763-9
METAL BACKSHELL 9 WAY 45 DE Product overview: 1478763-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1478763-9 can be used for catalog matching and distributor lookup.

METAL BACKSHELL 9 WAY 45 DE Product overview: 1478763-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1478763-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 1478763-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1478763-9
D-Sub Connectors 1478763-9
METAL BACKSHELL 9 WAY 45 DE

METAL BACKSHELL 9 WAY 45 DE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1478763-9
D-Sub Connectors 1478763-9
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1363544-1478763-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1363544-1478763-9
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1363544-1478763-9
Win Source Part Number: 1363544-1478763-9 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: ADK Package: Bulk Product Status: Active Features: Mating Screws 4-40 Base Product Number: 1478763 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded Color: Silver Number of Positions: 9 Accessory Type: Two Piece Backshell Material: Metal, Zinc Cable Type: Round Cable Exit: 45° Plating: Nickel Hardware: Assembly Hardware, Grommets, Strain Relief

Win Source Part Number: 1363544-1478763-9
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: ADK
Package: Bulk
Product Status: Active
Features: Mating Screws 4-40
Base Product Number: 1478763
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 9
Accessory Type: Two Piece Backshell
Material: Metal, Zinc
Cable Type: Round
Cable Exit: 45°
Plating: Nickel
Hardware: Assembly Hardware, Grommets, Strain Relief

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1478763-9 A126752-ND 363-1478763-9 1478763-9 1363544-1478763-9
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Geometry 45 45°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - A144692-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Connector Backshells - 1-2308342-4 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers
D-Shaped Connectors - 1-2221860-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers