TE Connectivity Tactile Switches 147873-2

Description
Body Features Actuator Color : Black Actuator Force : 180 G  [6.34 OZ ] Actuator Material : PPS Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : PPS Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 3 MM  [.11 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 180 G  [6.34 OZ ] Actuator Material : PPS Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : PPS Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 3 MM  [.11 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 147873-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
147873-2
Tactile Switches 147873-2
Body Features Actuator Color : Black Actuator Force : 180 G  [6.34 OZ ] Actuator Material : PPS Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : PPS Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 3 MM  [.11 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 180 G  [6.34 OZ ]
  • Actuator Material : PPS
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Brown
  • Case Material : PPS
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .8 MM  [.031 INCH ]
  • Button Width : 3 MM  [.11 INCH ]
  • Product Height : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Rectangular Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : J Style
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 147873-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
147873-2
Pushbutton Switches 147873-2
SMT Sealed Tactile Sw

SMT Sealed Tactile Sw

Buy Now
Tactile Switches - 450-2049-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2049-1-ND
Tactile Switches 450-2049-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2049-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2049-2-ND
Tactile Switches 450-2049-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 1376531-147873-2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376531-147873-2
Switches - Tactile Switches 1376531-147873-2
Win Source Part Number: 1376531-147873-2 Category: Switches - Tactile Switches Temperature Range - Operating: -35°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity ALCOSWITCH Switches Series: FSMJM Package: Tape & Reel (TR) Product Status: Active Base Product Number: 147873 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: J Lead Mechanical Life: 40,000 Cycles Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Height off PCB, Vertical: 4.30mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 180gf Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 0.25mm

Win Source Part Number: 1376531-147873-2
Category: Switches - Tactile Switches
Temperature Range - Operating: -35°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity ALCOSWITCH Switches
Series: FSMJM
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 147873
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: J Lead
Mechanical Life: 40,000 Cycles
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Height off PCB, Vertical: 4.30mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 180gf
Actuator Material: Polyphenylene Sulfide (PPS)
Switch Travel: 0.25mm

Buy Now Datasheet
Switches - Tactile Switches - 147873-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
147873-2
Switches - Tactile Switches 147873-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - 147873-2 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
147873-2
Tactile Switches 147873-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
147873-2
Tactile Switches 147873-2
Tactile Switches SWITCH,TACT,SMT J-LEAD,4.3MM

Tactile Switches SWITCH,TACT,SMT J-LEAD,4.3MM

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
147873-2
Key/Switch >> Tactile Switches 147873-2
不带 50mA 6mm 100MΩ 4万次 180gf 24V 3.5mm 4.3mm Rectangle button Brick nogging SPST SMD Tactile Switches ROHS

不带 50mA 6mm 100MΩ 4万次 180gf 24V 3.5mm 4.3mm Rectangle button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 147873-2 147873-2 450-2049-1-ND 450-2049-2-ND 1376531-147873-2 147873-2 147873-2 147873-2 147873-2
Product Name Tactile Switches Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches Key/Switch >> Tactile Switches
Actuator Specifications Extended Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Min. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 2-1825955-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2331391-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details
Product Range Te Connectivity - 32AC5099 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; SMD
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
View Details