TE Connectivity Flat Flex Ribbon Jumpers, Cables 1474678-7

Description
"36 Position Flexstrip Cable 0.050"" (1.27mm) 2.500"" (63.50mm)"
Request a Quote Datasheet
Description
"36 Position Flexstrip Cable 0.050"" (1.27mm) 2.500"" (63.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 1474678-7-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
1474678-7-ND
Flat Flex Ribbon Jumpers, Cables 1474678-7-ND
"36 Position Flexstrip Cable 0.050"" (1.27mm) 2.500"" (63.50mm)"

"36 Position Flexstrip Cable 0.050"" (1.27mm) 2.500"" (63.50mm)"

Buy Now Datasheet
Flat Cables - 1474678-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
1474678-7
Flat Cables 1474678-7
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
1474678-7
Flat Cables 1474678-7
Flat Cables

Flat Cables

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1474678-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1474678-7
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1474678-7
CABLE FLXSTRP 36POS 1.27MM 2.5"

CABLE FLXSTRP 36POS 1.27MM 2.5"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1474678-7-ND 1474678-7 1474678-7 1474678-7
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details