TE Connectivity D-Shaped Connectors 1473381-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester GF Industry Standards Compatible With Approved Standards Products : EIA 364 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Mating Retention : With Mating Retention Type : Screwlocks PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester GF Industry Standards Compatible With Approved Standards Products : EIA 364 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Mating Retention : With Mating Retention Type : Screwlocks PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1473381-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1473381-1
D-Shaped Connectors 1473381-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester GF Industry Standards Compatible With Approved Standards Products : EIA 364 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Mating Retention : With Mating Retention Type : Screwlocks PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Order Separately

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic Polyester GF

Industry Standards


  • Compatible With Approved Standards Products : EIA 364

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Pin
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 17-1473381-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
17-1473381-1-ND
D-Sub, D-Shaped Connector Housings 17-1473381-1-ND
PC I/O REC KIT BAG /1PCS.

PC I/O REC KIT BAG /1PCS.

Buy Now Datasheet
I/O Connectors - 1473381-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1473381-1
I/O Connectors 1473381-1
PC I/O REC KIT BAG /1PCS.

PC I/O REC KIT BAG /1PCS.

Buy Now
D Sub Connector, Rcpt, 40Pos, Th; No. Of Contacts Amp - Te Connectivity - 17AH9837 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, 40Pos, Th; No. Of Contacts Amp - Te Connectivity
17AH9837
D Sub Connector, Rcpt, 40Pos, Th; No. Of Contacts Amp - Te Connectivity 17AH9837
D SUB CONNECTOR, RCPT, 40POS, TH; No. of Contacts:40Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:-; Connector Body Material:Thermoplast ic Polyester Body; Contact RoHS Compliant: Yes

D SUB CONNECTOR, RCPT, 40POS, TH; No. of Contacts:40Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:-; Connector Body Material:Thermoplastic Polyester Body; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1473381-1 17-1473381-1-ND 1473381-1 17AH9837
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings I/O Connectors D Sub Connector, Rcpt, 40Pos, Th; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products