TE Connectivity Inline Module Sockets 1473149-4

Description
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet
Description
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - A114854-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A114854-ND
Inline Module Sockets A114854-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Memory Connectors - 1473149-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
1473149-4
Memory Connectors 1473149-4
SEMI-HARD TRAY ASSY DDR2 SODIMM 5.2H ST

SEMI-HARD TRAY ASSY DDR2 SODIMM 5.2H ST

Buy Now
Swedesboro, NJ, United States
Memory Connectors
1473149-4
Memory Connectors 1473149-4
DDR1 AND DDR2 SODIMM

DDR1 AND DDR2 SODIMM

Buy Now
Swedesboro, NJ, United States
Memory Connectors
1473149-4
Memory Connectors 1473149-4
Memory Connectors

Memory Connectors

Buy Now
Memory Connectors - Inline Module Sockets - 1473149-4 - 848153-1473149-4 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 1473149-4
848153-1473149-4
Memory Connectors - Inline Module Sockets - 1473149-4 848153-1473149-4
Manufacturer: TE Connectivity Win Source Part Number: 848153-1473149-4 Features: 200 Position Socket Package: Tray Family Name: 1473149 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8536.69.4040 Other Part Number: 1473149-4-ND, -1473149-4-SI, A114854

Manufacturer: TE Connectivity
Win Source Part Number: 848153-1473149-4
Features: 200 Position Socket
Package: Tray
Family Name: 1473149
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1473149-4-ND, -1473149-4-SI, A114854

Buy Now Datasheet
Connector, Sodimm Socket, 200Pos; Memory / Card Type Amp - Te Connectivity - 21K5412 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sodimm Socket, 200Pos; Memory / Card Type Amp - Te Connectivity
21K5412
Connector, Sodimm Socket, 200Pos; Memory / Card Type Amp - Te Connectivity 21K5412
CONNECTOR, SODIMM SOCKET, 200POS; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:DDR2 Series RoHS Compliant: Yes

CONNECTOR, SODIMM SOCKET, 200POS; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:DDR2 Series RoHS Compliant: Yes

Supplier's Site
DIMM Connectors .6MM 200D R/SM 1.8V DIMMSO DDR - 792-1473149-4 - Utmel Electronic Limited
Hong Kong, China
DIMM Connectors .6MM 200D R/SM 1.8V DIMMSO DDR
792-1473149-4
DIMM Connectors .6MM 200D R/SM 1.8V DIMMSO DDR 792-1473149-4
DIMM Connectors .6MM 200D R/SM 1.8V DIMMSO DDR

DIMM Connectors .6MM 200D R/SM 1.8V DIMMSO DDR

Supplier's Site
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
1473149-4
Connectors >> Card Edge Connectors 1473149-4
- Card Edge Connectors ROHS

- Card Edge Connectors ROHS

Supplier's Site
Inline Module Sockets - 1473149-4 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
1473149-4
Inline Module Sockets 1473149-4
CONN SKT SODIMM 200POS R/A SMD

CONN SKT SODIMM 200POS R/A SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114854-ND 1473149-4 848153-1473149-4 21K5412 792-1473149-4 1473149-4 1473149-4
Product Name Inline Module Sockets Memory Connectors Memory Connectors - Inline Module Sockets - 1473149-4 Connector, Sodimm Socket, 200Pos; Memory / Card Type Amp - Te Connectivity DIMM Connectors .6MM 200D R/SM 1.8V DIMMSO DDR Connectors >> Card Edge Connectors Inline Module Sockets
Mounting Surface Mount Surface Mount Surface Mount
Geometry Right Angle; Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data