TE Connectivity High Speed Backplane Connectors 1469286-1

Description
Body Features Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 12 Number of Ground Positions : 48 Number of Pairs : 48 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 2.2 MM  [.087 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 29.95 MM  [1.179 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 12 Number of Ground Positions : 48 Number of Pairs : 48 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 2.2 MM  [.087 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 29.95 MM  [1.179 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1469286-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1469286-1
High Speed Backplane Connectors 1469286-1
Body Features Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 12 Number of Ground Positions : 48 Number of Pairs : 48 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 2.2 MM  [.087 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 29.95 MM  [1.179 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 12
  • Number of Ground Positions : 48
  • Number of Pairs : 48
  • Number of Positions : 96
  • Number of Rows : 8
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Length : 2.2 MM  [.087 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 19.35 MM  [.761 INCH ]
  • Connector Length : 29.95 MM  [1.179 INCH ]
  • Connector Width : 27.9 MM  [1.098 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Gray
  • Housing Material : Polyester - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1469286-1
Board to Board & Mezzanine Connectors 1469286-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 1469286-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1469286-1
Backplane Connectors - Specialized 1469286-1
CONN RCPT HI SPEED 144P EDGE MT

CONN RCPT HI SPEED 144P EDGE MT

Supplier's Site Datasheet
Card Edge Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity - 17R3318 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity
17R3318
Card Edge Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity 17R3318
CARD EDGE CONNECTOR, RECEPTACLE, 96POS; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.5mm RoHS Compliant: No

CARD EDGE CONNECTOR, RECEPTACLE, 96POS; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.5mm RoHS Compliant: No

Supplier's Site Datasheet
Hm-Zd 4Pr Recp 96P Amp - Te Connectivity - 41AJ2850 - Newark, An Avnet Company
Chicago, IL, United States
Hm-Zd 4Pr Recp 96P Amp - Te Connectivity
41AJ2850
Hm-Zd 4Pr Recp 96P Amp - Te Connectivity 41AJ2850
HM-ZD 4PR RECP 96P

HM-ZD 4PR RECP 96P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1469286-1 1469286-1 1469286-1 17R3318 41AJ2850
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Card Edge Connector, Receptacle, 96Pos; Product Range Amp - Te Connectivity Hm-Zd 4Pr Recp 96P Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector Card Edge Connector
Termination Through Hole - Press-Fit Through Hole
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products