TE Connectivity Electromechanical Relays & Contactors 1462042-8

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 178 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 4 Contact Limiting Breaking Current (AMP) : 4 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 4 Contact Limiting Short-Time Current (AMP) : 4 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 178 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 4 Contact Limiting Breaking Current (AMP) : 4 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 4 Contact Limiting Short-Time Current (AMP) : 4 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom IM-C signal relay is a 1-form C electromechanical relay for low-power switching in telecommunications and industrial equipment. It measures 10 mm × 6 mm × 5.65 mm with gull wing SMT terminations. The relay switches up to 60 W or 62.5 VA at 220 VDC or 250 VAC with a 3 A continuous current rating. Its 5 VDC coil has a resistance of 178 Ω and consumes 140 mW. Contacts are bifurcated palladium-ruthenium with gold plating, supporting a minimum load of 100 µV/1 µA. Electrical endurance is at least 2.5 × 10⁶ operations under ≤30 mV/≤10 mA loads. Mechanical endurance is 10⁷ operations. Dielectric strength is 750 Vrms between contacts and 1800 Vrms between contact and coil. It is UL 61810-1 certified and operates from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The Axicom IM-C signal relay is a 1-form C electromechanical relay for low-power switching in telecommunications and industrial equipment. It measures 10 mm × 6 mm × 5.65 mm with gull wing SMT terminations. The relay switches up to 60 W or 62.5 VA at 220 VDC or 250 VAC with a 3 A continuous current rating. Its 5 VDC coil has a resistance of 178 Ω and consumes 140 mW. Contacts are bifurcated palladium-ruthenium with gold plating, supporting a minimum load of 100 µV/1 µA. Electrical endurance is at least 2.5 × 10⁶ operations under ≤30 mV/≤10 mA loads. Mechanical endurance is 10⁷ operations. Dielectric strength is 750 Vrms between contacts and 1800 Vrms between contact and coil. It is UL 61810-1 certified and operates from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1462042-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1462042-8
Electromechanical Relays & Contactors 1462042-8
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 178 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 4 Contact Limiting Breaking Current (AMP) : 4 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 4 Contact Limiting Short-Time Current (AMP) : 4 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Contact Special Features : Gull Wing, Bifurcated/Twin Contacts
  • Relay Options : Power Switching, RF Rated

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 178
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 4
  • Contact Limiting Breaking Current (AMP) : 4
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 4
  • Contact Limiting Short-Time Current (AMP) : 4
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz
  • Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 1462042-8 - 905322-1462042-8 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1462042-8
905322-1462042-8
Signal Relays, Up to 2 Amps - 1462042-8 905322-1462042-8
Manufacturer: TE Connectivity Win Source Part Number: 905322-1462042-8 Series: IM, AXICOM Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay SPDT (1 Form C) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 1462042 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Other Part Number: PB1249CT, PB1249DKR, PB1249TR, IMC03GR, Q8871276

Manufacturer: TE Connectivity
Win Source Part Number: 905322-1462042-8
Series: IM, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay SPDT (1 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1462042
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Other Part Number: PB1249CT, PB1249DKR, PB1249TR, IMC03GR, Q8871276

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1249CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1249CT-ND
Signal Relays, Up to 2 Amps PB1249CT-ND
Telecom Relay SPDT (1 Form C) Surface Mount

Telecom Relay SPDT (1 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1249TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1249TR-ND
Signal Relays, Up to 2 Amps PB1249TR-ND
Telecom Relay SPDT (1 Form C) Surface Mount

Telecom Relay SPDT (1 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1249DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1249DKR-ND
Signal Relays, Up to 2 Amps PB1249DKR-ND
Telecom Relay SPDT (1 Form C) Surface Mount

Telecom Relay SPDT (1 Form C) Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 5V 4A Relay
189-1462042-8
SMD 5V 4A Relay 189-1462042-8
5V DC SPDT RF Relay, 4A, 250VAC, Surface Mount Product overview: 1462042-8 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 4A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5V, 4A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-1462042-8 can be used for catalog matching and distributor lookup.

5V DC SPDT RF Relay, 4A, 250VAC, Surface Mount Product overview: 1462042-8 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 4A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5V, 4A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-1462042-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - 1462042-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM Rly Std 1.5-9V Whf

IM Rly Std 1.5-9V Whf

Buy Now
Relays - 1462042-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM Relay 140 mW 5 V 1C

IM Relay 140 mW 5 V 1C

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Futian, Shenzhen, China
Relays >> Signal Relays
1462042-8
Relays >> Signal Relays 1462042-8
2A 5V SPDT (1 Form C) - Signal Relays ROHS

2A 5V SPDT (1 Form C) - Signal Relays ROHS

Supplier's Site Datasheet
Relay, Signal, Spdt, 5Vdc, 2A, Smd; Coil Voltage Te Connectivity - 51R6666 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 5Vdc, 2A, Smd; Coil Voltage Te Connectivity
51R6666
Relay, Signal, Spdt, 5Vdc, 2A, Smd; Coil Voltage Te Connectivity 51R6666
RELAY, SIGNAL, SPDT, 5VDC, 2A, SMD; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:IMC Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 5VDC, 2A, SMD; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:IMC Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - 1462042-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
1462042-8
Relays - Signal Relays, Up to 2 Amps 1462042-8
RELAY TELECOM SPDT 2A 5V

RELAY TELECOM SPDT 2A 5V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1462042-8 905322-1462042-8 PB1249CT-ND 189-1462042-8 1462042-8 1462042-8 51R6666 1462042-8
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps - 1462042-8 Signal Relays, Up to 2 Amps SMD 5V 4A Relay Relays Relays >> Signal Relays Relay, Signal, Spdt, 5Vdc, 2A, Smd; Coil Voltage Te Connectivity Relays - Signal Relays, Up to 2 Amps
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts 250 volts
DC Voltage 220 volts
DC Power 0.1400 watts
Unlock Full Specs
to access all available technical data