Telecom Relay SPDT (1 Form C) Through Hole
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 776759-1462042-7
Series: IM, AXICOM
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Sealed - Hermetically
Contact Form: SPDT (1 Form C)
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Coil Resistance: 178 Ohms
Coil Current: 28.1mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3ms
Coil Power: 140 mW
Family Name: 1462042
Categories: Relays
Turn On Voltage (Maximum): 3.75 VDC
Turn Off Voltage (Minimum): 0.5 VDC
ECCN: EAR99
Country of Origin: Portugal
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RELAY TELECOM SPDT 2A 5V
POWER RELAY, SPDT, 5VDC, 4A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:4A; Product Range:IM-C Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | High Voltage Relays |
| Product Number | PB1249-ND | 1462042-7 | 776759-1462042-7 | 1462042-7 | 84X5664 |
| Product Name | Signal Relays, Up to 2 Amps | Relays | Signal Relays, Up to 2 Amps - 1462042-7 | Relays - Signal Relays, Up to 2 Amps | Power Relay, Spdt, 5Vdc, 4A, Tht; Contact Configuration Te Connectivity |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| DC Coil Voltage | 5 volts | 5 volts |