TE Connectivity Electromechanical Relays & Contactors 1462042-3

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1029 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 4 Contact Limiting Breaking Current (AMP) : 4 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 4 Contact Limiting Short-Time Current (AMP) : 4 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1029 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 4 Contact Limiting Breaking Current (AMP) : 4 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 4 Contact Limiting Short-Time Current (AMP) : 4 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom IM-C signal relay is a 1 Form C electromechanical relay for signal switching in telecommunications and industrial applications. It features a hermetically sealed, surface-mount package with gull wing terminals, measuring 10 mm × 6 mm × 5.65 mm. The relay operates at 12 VDC, consuming 140 mW with a coil resistance of 1029 Ω. It switches up to 4 A and 220 VDC/250 VAC with a capacity of 60 W/62.5 VA. Contacts are palladium-ruthenium with gold plating and a minimum recommended load of 100 μV/1 μA. Initial dielectric strength is 750 Vrms between contacts and 1800 Vrms between contact and coil. Mechanical endurance exceeds 10⁷ operations. The relay contains SF₆ for dielectric enhancement and meets UL 61810-1.

Datasheet Summary
Powered by GS/AI

The Axicom IM-C signal relay is a 1 Form C electromechanical relay for signal switching in telecommunications and industrial applications. It features a hermetically sealed, surface-mount package with gull wing terminals, measuring 10 mm × 6 mm × 5.65 mm. The relay operates at 12 VDC, consuming 140 mW with a coil resistance of 1029 Ω. It switches up to 4 A and 220 VDC/250 VAC with a capacity of 60 W/62.5 VA. Contacts are palladium-ruthenium with gold plating and a minimum recommended load of 100 μV/1 μA. Initial dielectric strength is 750 Vrms between contacts and 1800 Vrms between contact and coil. Mechanical endurance exceeds 10⁷ operations. The relay contains SF₆ for dielectric enhancement and meets UL 61810-1.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1462042-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1462042-3
Electromechanical Relays & Contactors 1462042-3
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1029 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 4 Contact Limiting Breaking Current (AMP) : 4 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 4 Contact Limiting Short-Time Current (AMP) : 4 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Contact Special Features : Bifurcated/Twin Contacts, Gull Wing
  • Relay Options : RF Rated, Power Switching

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 1029
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 4
  • Contact Limiting Breaking Current (AMP) : 4
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 4
  • Contact Limiting Short-Time Current (AMP) : 4
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz
  • Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB2066CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB2066CT-ND
Signal Relays, Up to 2 Amps PB2066CT-ND
Telecom Relay SPDT (1 Form C) Surface Mount

Telecom Relay SPDT (1 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB2066TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB2066TR-ND
Signal Relays, Up to 2 Amps PB2066TR-ND
Telecom Relay SPDT (1 Form C) Surface Mount

Telecom Relay SPDT (1 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB2066DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB2066DKR-ND
Signal Relays, Up to 2 Amps PB2066DKR-ND
Telecom Relay SPDT (1 Form C) Surface Mount

Telecom Relay SPDT (1 Form C) Surface Mount

Buy Now Datasheet
Signal Relays - 2678088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2678088
Signal Relays 2678088
TE Connectivity 1462042-3 Signal Relay

TE Connectivity 1462042-3 Signal Relay

Supplier's Site
Signal Relays - 2678086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2678086
Signal Relays 2678086
TE Connectivity 1462042-3 Signal Relay

TE Connectivity 1462042-3 Signal Relay

Supplier's Site
Relays - 1462042-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM Relay 140 mW 12V 1CO

IM Relay 140 mW 12V 1CO

Buy Now
Relays - Signal Relays, Up to 2 Amps - 1373500-1462042-3 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1373500-1462042-3
Relays - Signal Relays, Up to 2 Amps 1373500-1462042-3
Win Source Part Number: 1373500-1462042-3 Category: Relays - Signal Relays, Up to 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: TE Connectivity Potter & Brumfield Relays Series: IM, AXICOM Package: Tape & Reel Product Status: Active Base Product Number: 1462042 Mounting Type: Surface Mount HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au) Termination Style: Gull Wing Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 2 A Switching Voltage: 250VAC, 220VDC - Max Coil Current: 11.7 mA Coil Type: Non Latching Seal Rating: Sealed - Hermetically Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 3 ms Release Time: 3 ms Relay Type: Telecom Coil Resistance: 1.03 kOhms

Win Source Part Number: 1373500-1462042-3
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: IM, AXICOM
Package: Tape & Reel
Product Status: Active
Base Product Number: 1462042
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Termination Style: Gull Wing
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Coil Current: 11.7 mA
Coil Type: Non Latching
Seal Rating: Sealed - Hermetically
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 3 ms
Release Time: 3 ms
Relay Type: Telecom
Coil Resistance: 1.03 kOhms

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - 1462042-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
1462042-3
Relays - Signal Relays, Up to 2 Amps 1462042-3
RELAY TELECOM SPDT 2A 12V

RELAY TELECOM SPDT 2A 12V

Supplier's Site
Signal Relay, Im Series, Non Latching, Spdt, Smd, 2 A, 12 Vdc Rohs Compliant Te Connectivity - 51R6668 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Im Series, Non Latching, Spdt, Smd, 2 A, 12 Vdc Rohs Compliant Te Connectivity
51R6668
Signal Relay, Im Series, Non Latching, Spdt, Smd, 2 A, 12 Vdc Rohs Compliant Te Connectivity 51R6668
Signal Relay, IM Series, Non Latching, SPDT, SMD, 2 A, 12 VDC RoHS Compliant: Yes

Signal Relay, IM Series, Non Latching, SPDT, SMD, 2 A, 12 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, Im Series, Non Latching, Spdt, Smd, 2 A, 12 Vdc Axicom Te Connectivity - 75X9178 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Im Series, Non Latching, Spdt, Smd, 2 A, 12 Vdc Axicom Te Connectivity
75X9178
Signal Relay, Im Series, Non Latching, Spdt, Smd, 2 A, 12 Vdc Axicom Te Connectivity 75X9178
Signal Relay, IM Series, Non Latching, SPDT, SMD, 2 A, 12 VDC

Signal Relay, IM Series, Non Latching, SPDT, SMD, 2 A, 12 VDC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Safety Relays Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 1462042-3 PB2066CT-ND 2678088 1462042-3 1373500-1462042-3 1462042-3 51R6668 75X9178
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps Signal Relays Relays Relays - Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Signal Relay, Im Series, Non Latching, Spdt, Smd, 2 A, 12 Vdc Rohs Compliant Te Connectivity Signal Relay, Im Series, Non Latching, Spdt, Smd, 2 A, 12 Vdc Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1400 watts
Unlock Full Specs
to access all available technical data