TE Connectivity Electromechanical Relays & Contactors 1462041-3

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1029 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Dielectric Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1029 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Dielectric Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay, Signal, SPST-NO, 12VDC, 2A, SMD (part number 51R6664) is a surface mount relay designed for various applications, including telecommunications, office equipment, and consumer electronics. It operates at a coil voltage of 12VDC and can handle a contact current of up to 2A. The relay features a non-latching design and is compliant with RoHS standards. This relay is characterized by its compact dimensions of approximately 10 x 6 mm and a low profile of 5.65 mm, making it suitable for applications where space is limited. It has a switching power capability of 60W and can switch voltages up to 220VDC or 250VAC. The relay is designed to withstand high dielectric strength, meeting Telcordia GR1089 and FCC Part 68 requirements, with a dielectric strength of up to 2500 Vrms between open contacts. Engineers considering this relay should note its high mechanical shock resistance, rated up to 300G functional and 500G survival, which enhances its reliability in demanding environments. The product is also suitable for a variety of applications, including industrial control and medical equipment.

Datasheet Summary
Powered by GS/AI

The Relay, Signal, SPST-NO, 12VDC, 2A, SMD (part number 51R6664) is a surface mount relay designed for various applications, including telecommunications, office equipment, and consumer electronics. It operates at a coil voltage of 12VDC and can handle a contact current of up to 2A. The relay features a non-latching design and is compliant with RoHS standards. This relay is characterized by its compact dimensions of approximately 10 x 6 mm and a low profile of 5.65 mm, making it suitable for applications where space is limited. It has a switching power capability of 60W and can switch voltages up to 220VDC or 250VAC. The relay is designed to withstand high dielectric strength, meeting Telcordia GR1089 and FCC Part 68 requirements, with a dielectric strength of up to 2500 Vrms between open contacts. Engineers considering this relay should note its high mechanical shock resistance, rated up to 300G functional and 500G survival, which enhances its reliability in demanding environments. The product is also suitable for a variety of applications, including industrial control and medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1462041-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1462041-3
Electromechanical Relays & Contactors 1462041-3
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1029 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Dielectric Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1
  • Contact Special Features : Gull Wing, Bifurcated/Twin Contacts
  • Relay Options : RF Rated

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 1029
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Performance Type : High Dielectric

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz
  • Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD 2A Relay
189-1462041-3
SMD 2A Relay 189-1462041-3
12VDC 2A SPST-NO Signal Relay, SMD, Gold Contact Product overview: 1462041-3 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-1462041-3 can be used for catalog matching and distributor lookup.

12VDC 2A SPST-NO Signal Relay, SMD, Gold Contact Product overview: 1462041-3 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-1462041-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - 1462041-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM Relay IMB Whf

IM Relay IMB Whf

Buy Now
Relays - 1462041-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
140mW 12V DIELEC.2500

140mW 12V DIELEC.2500

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - PB1248CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1248CT-ND
Signal Relays, Up to 2 Amps PB1248CT-ND
Telecom Relay SPST-NO (1 Form A) Surface Mount

Telecom Relay SPST-NO (1 Form A) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1248TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1248TR-ND
Signal Relays, Up to 2 Amps PB1248TR-ND
Telecom Relay SPST-NO (1 Form A) Surface Mount

Telecom Relay SPST-NO (1 Form A) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1248DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1248DKR-ND
Signal Relays, Up to 2 Amps PB1248DKR-ND
Telecom Relay SPST-NO (1 Form A) Surface Mount

Telecom Relay SPST-NO (1 Form A) Surface Mount

Buy Now Datasheet
Signal Relay, Spst-No, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity - 51T5092 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spst-No, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity
51T5092
Signal Relay, Spst-No, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity 51T5092
SIGNAL RELAY, SPST-NO, 2A, 250VAC, SMD; Coil Voltage:12VDC; Contact Configuration:SPST-N O; Contact Current:2A; Product Range:IM-B Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

SIGNAL RELAY, SPST-NO, 2A, 250VAC, SMD; Coil Voltage:12VDC; Contact Configuration:SPST-NO; Contact Current:2A; Product Range:IM-B Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Relay, Signal, Spst-No, 12Vdc, 2A, Smd; Coil Voltage Te Connectivity - 51R6664 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spst-No, 12Vdc, 2A, Smd; Coil Voltage Te Connectivity
51R6664
Relay, Signal, Spst-No, 12Vdc, 2A, Smd; Coil Voltage Te Connectivity 51R6664
RELAY, SIGNAL, SPST-NO, 12VDC, 2A, SMD; Coil Voltage:12VDC; Contact Configuration:SPST-N O; Contact Current:2A; Product Range:IMB Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, SPST-NO, 12VDC, 2A, SMD; Coil Voltage:12VDC; Contact Configuration:SPST-NO; Contact Current:2A; Product Range:IMB Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Imb06Cgr 140Mw 12V Dielec.2500 Axicom Te Connectivity - 06AC3234 - Newark, An Avnet Company
Chicago, IL, United States
Imb06Cgr 140Mw 12V Dielec.2500 Axicom Te Connectivity
06AC3234
Imb06Cgr 140Mw 12V Dielec.2500 Axicom Te Connectivity 06AC3234
IMB06CGR 140MW 12V DIELEC.2500

IMB06CGR 140MW 12V DIELEC.2500

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - 1462041-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
1462041-3
Relays - Signal Relays, Up to 2 Amps 1462041-3
RELAY TELECOM SPST 2A 12V

RELAY TELECOM SPST 2A 12V

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1462041-3 189-1462041-3 1462041-3 PB1248CT-ND 51T5092 06AC3234 1462041-3
Product Name Electromechanical Relays & Contactors SMD 2A Relay Relays Signal Relays, Up to 2 Amps Signal Relay, Spst-No, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity Imb06Cgr 140Mw 12V Dielec.2500 Axicom Te Connectivity Relays - Signal Relays, Up to 2 Amps
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1400 watts
Unlock Full Specs
to access all available technical data