TE Connectivity Electromechanical Relays & Contactors 1462038-4

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1800 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Dielectric Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1800 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Dielectric Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom IM signal relay is a slim, low-profile electromechanical device with two changeover contacts, designed for switching applications in telecommunications, industrial control, and consumer electronics. It has a 10 mm × 6 mm footprint and a height of 5.65 mm, mounted via SMT gull wing terminals. It operates with a 3 VDC coil consuming 140 mW, supports a maximum switching current of 2 A and voltage of 220 VDC / 250 VAC, with a switching capacity of 60 W / 62.5 VA. Contacts are palladium-ruthenium with gold plating, initial resistance under 100 mΩ, and thermoelectric potential under 10 µV. It meets UL 61810-1 certification, offers 2500 Vrms dielectric strength between open contacts and coil, and has a mechanical endurance of 10⁸ operations and electrical endurance of 2.5 × 10⁶ operations under resistive load.

Datasheet Summary
Powered by GS/AI

The Axicom IM signal relay is a slim, low-profile electromechanical device with two changeover contacts, designed for switching applications in telecommunications, industrial control, and consumer electronics. It has a 10 mm × 6 mm footprint and a height of 5.65 mm, mounted via SMT gull wing terminals. It operates with a 3 VDC coil consuming 140 mW, supports a maximum switching current of 2 A and voltage of 220 VDC / 250 VAC, with a switching capacity of 60 W / 62.5 VA. Contacts are palladium-ruthenium with gold plating, initial resistance under 100 mΩ, and thermoelectric potential under 10 µV. It meets UL 61810-1 certification, offers 2500 Vrms dielectric strength between open contacts and coil, and has a mechanical endurance of 10⁸ operations and electrical endurance of 2.5 × 10⁶ operations under resistive load.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1462038-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1462038-4
Electromechanical Relays & Contactors 1462038-4
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1800 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Dielectric Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Gull Wing, Bifurcated/Twin Contacts
  • Relay Options : RF Rated

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 64
  • Coil Voltage Rating (VDC) : 3
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1800
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Performance Type : High Dielectric
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 1462038-4 - 905320-1462038-4 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1462038-4
905320-1462038-4
Signal Relays, Up to 2 Amps - 1462038-4 905320-1462038-4
Manufacturer: TE Connectivity Win Source Part Number: 905320-1462038-4 Series: IM, AXICOM Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 1462038 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Other Part Number: PB1177CT, PB1177TR, PB1177DKR, IM01CGR

Manufacturer: TE Connectivity
Win Source Part Number: 905320-1462038-4
Series: IM, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1462038
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Other Part Number: PB1177CT, PB1177TR, PB1177DKR, IM01CGR

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1177DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1177DKR-ND
Signal Relays, Up to 2 Amps PB1177DKR-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1177CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1177CT-ND
Signal Relays, Up to 2 Amps PB1177CT-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1177TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1177TR-ND
Signal Relays, Up to 2 Amps PB1177TR-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Relays - 1462038-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
140MW 3V HDV

140MW 3V HDV

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Singapore, Singapore
SMD 2A Relay
189-1462038-4
SMD 2A Relay 189-1462038-4
3VDC 2A DPDT Signal Relay, SMD, Gold Contact Product overview: 1462038-4 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-1462038-4 can be used for catalog matching and distributor lookup.

3VDC 2A DPDT Signal Relay, SMD, Gold Contact Product overview: 1462038-4 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-1462038-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Relay - 1462038-4 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
1462038-4
RF Relay 1462038-4
Communications/Signa l PC Board Relays

Communications/Signal PC Board Relays

Supplier's Site Datasheet
Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity - 57AC6799 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity
57AC6799
Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity 57AC6799
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 2A, 250VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - 1462038-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
1462038-4
Relays - Signal Relays, Up to 2 Amps 1462038-4
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1462038-4 905320-1462038-4 PB1177DKR-ND 1462038-4 189-1462038-4 1462038-4 57AC6799 1462038-4
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps - 1462038-4 Signal Relays, Up to 2 Amps Relays SMD 2A Relay RF Relay Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity Relays - Signal Relays, Up to 2 Amps
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1400 watts
Unlock Full Specs
to access all available technical data