TE Connectivity Connector Hardware, Mounts, Locks & Retainers 145451-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate GF Packaging Features Packaging Method : Box Packaging Quantity : 252 Product Type Features Connector Hardware Accessory Type : Retention Module Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate GF Packaging Features Packaging Method : Box Packaging Quantity : 252 Product Type Features Connector Hardware Accessory Type : Retention Module Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 145451-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
145451-1
Connector Hardware, Mounts, Locks & Retainers 145451-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate GF Packaging Features Packaging Method : Box Packaging Quantity : 252 Product Type Features Connector Hardware Accessory Type : Retention Module Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate GF

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 252

Product Type Features


  • Connector Hardware Accessory Type : Retention Module
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Card Edge Connectors - 145451-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
145451-1
Card Edge Connectors 145451-1
URM ASSY, SHORT TAB/PLAST FAST

URM ASSY, SHORT TAB/PLAST FAST

Buy Now
Urm Assy, Short Tab/plast Fast Rohs Compliant Amp - Te Connectivity - 11H4863 - Newark, An Avnet Company
Chicago, IL, United States
Urm Assy, Short Tab/plast Fast Rohs Compliant Amp - Te Connectivity
11H4863
Urm Assy, Short Tab/plast Fast Rohs Compliant Amp - Te Connectivity 11H4863
URM ASSY, SHORT TAB/PLAST FAST ROHS COMPLIANT: YES

URM ASSY, SHORT TAB/PLAST FAST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 145451-1 145451-1 11H4863
Product Name Connector Hardware, Mounts, Locks & Retainers Card Edge Connectors Urm Assy, Short Tab/plast Fast Rohs Compliant Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Connectors - 1759921-4 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
Card Edge Connectors - Housings - 1489049-4 - Lingto Electronic Limited
Specs
Connector Type Card Edge Connector
View Details
Solid State Lighting Connector Assemblies - A119751CT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Board Edge, Surface Mount, Right Angle
View Details
3 suppliers